EN
  • EN
  • DE

2SD1667S

Part No 2SD1667S
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 50V 5A 2000mW 3-Pin(3+Tab) TO-220ML
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 157786-2SD1667S
Popularity Low
Supply and Demand Status Balance
Family Name 2SD1667S
Introduction Date July 14, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SD1667S CAD Model

Description

Product Description

The 2SD1667S is a high-reliability NPN transistor that has become a staple in electrical engineering due to its exceptional characteristics and robustness. This versatile component is well-suited for numerous applications, delivering consistent performance and efficiency.

Features and Benefits

  • Superior Current Capacity: Capable of supporting high current applications, making it ideal for demanding uses.
  • Low Power Dissipation: Ensures efficient energy use which reduces heat output and increases lifespan.
  • Solid Construction: Manufactured using top-tier materials to withstand stress and provide longevity.
  • Wide Frequency Range: Versatile enough for use in a variety of frequency settings, enhancing its adaptability.
  • Reliable Thermal Performance: Perfect for environments requiring stability under fluctuating thermal conditions.

Applications

  • PWM Controllers
  • High-current Switches
  • Signal Amplification
  • Power Management Circuits
  • DC Motor Controls

Additional Details

The 2SD1667S is highly popular in projects that demand both performance and reliability. It offers substantial energy efficiency, helping to minimize operational costs by reducing energy waste. This transistor's robust design allows it to perform under varied conditions without compromising quality, making it a favorite among designers and engineers for complex system designs. Its ability to effectively manage power disbursement makes it an invaluable tool in crafting reliable and long-lasting electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess