EN
  • EN
  • DE

2SJ501

Part No 2SJ501
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Transistors - FETs, MOSFETs - RF
Description Ultrahigh-Speed Switching Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1126815-2SJ501
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SJ501 CAD Model

Description

The 2SJ501 is a P-channel power MOSFET designed for high-speed switching applications. Manufactured by SANYO Semiconductor, it is suitable for use in various power management and motor control circuits.

Applications

  • DC-DC Converters: Used in DC-DC converters for voltage regulation and power management.
  • Motor Control: Employed in motor control circuits for driving small to medium-sized DC motors.
  • Power Amplifiers: Utilized in power amplifier stages for signal amplification.
  • Switching Regulators: Suitable for switching regulator applications.
  • Solid State Relays: Can be used in solid-state relay circuits.

Features

  • P-Channel MOSFET: Utilizes P-channel MOSFET technology.
  • Low On-Resistance: Exhibits a low drain-source on-resistance (RDS(on)).
  • High-Speed Switching: Provides fast switching speeds for efficient operation.
  • High Avalanche Capability: Features a high avalanche energy rating.
  • Voltage Driven: Voltage controlled making driving simpler.

Benefits

  • Efficient Power Management: Low on-resistance minimizes power losses, enhancing efficiency.
  • Fast Switching: Fast switching speeds allow for high-frequency operation.
  • Robust Performance: High avalanche capability enhances the device's robustness.
  • Simplified Circuit Design: P-channel configuration simplifies circuit design in certain applications.
  • Reliable Operation: SANYO Semiconductor's manufacturing ensures reliable performance.

Additional Details

The 2SJ501 is typically supplied in a TO-220 package. The MOSFET's specifications include drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and power dissipation. It's important to consult the datasheet for accurate electrical characteristics and application recommendations. This part is likely obsolete, consider availability.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess