EN
  • EN
  • DE

2SK1847

Part No 2SK1847
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Transistors - FETs, MOSFETs - RF
Description Very High-Speed Switching Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1127137-2SK1847
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK1847 CAD Model

Description

The 2SK1847 is an N-channel silicon Junction Field Effect Transistor (JFET) designed for VHF/UHF amplifier applications. It is manufactured by SANYO Semiconductor.

Applications:

  • VHF Amplifiers: Used in VHF (Very High Frequency) amplifier circuits for signal amplification.
  • UHF Amplifiers: Employed in UHF (Ultra High Frequency) amplifier circuits.
  • Oscillators: Can be used in oscillator circuits for generating high-frequency signals.
  • Mixers: Applied in mixer circuits for frequency conversion.
  • RF Front-End Amplifiers: Suitable for use in the front-end stages of radio frequency (RF) receivers.

Features:

  • High Gain: Provides high gain for effective signal amplification.
  • Low Noise Figure: Exhibits a low noise figure, minimizing unwanted noise in amplified signals.
  • High Input Impedance: Features a high input impedance, allowing for easy interfacing with other circuits.
  • Excellent Linearity: Offers excellent linearity for faithful signal reproduction.
  • Small Signal Amplifier: Designed primarily for small signal amplification.

Benefits:

  • Efficient Signal Amplification: Enables efficient amplification of VHF and UHF signals.
  • Improved Signal Quality: Low noise figure ensures high-quality amplified signals with minimal noise.
  • Easy Integration: High input impedance allows for easy integration with other circuit components.
  • Accurate Signal Reproduction: Excellent linearity ensures accurate reproduction of the input signal.
  • Versatile RF Applications: Suitable for a wide range of RF amplifier and signal processing applications.

Additional Details:

The 2SK1847 features a gate-source breakdown voltage (VGSS), gate current (IG), drain current (ID), and power dissipation (PD) ratings. The operating and storage temperature range are also specified in the datasheet. These absolute maximum ratings should not be exceeded to prevent damage to the device.

The electrical characteristics of the 2SK1847 include gate-source cutoff voltage (VGSO), drain current at zero gate voltage (IDSS), transconductance (gfs), input capacitance (Ciss), and output capacitance (Coss). These parameters are critical for designing and optimizing amplifier circuits using the 2SK1847.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.0651 $81.1953
6+ $22.2072 $133.2432
9+ $21.5130 $193.6170
12+ $20.8200 $249.8400
15+ $20.1259 $301.8885
20+ $18.0434 $360.8680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess