EN
  • EN
  • DE

FC804-TL

Part No FC804-TL
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1058643-FC804-TL
Categories OEM Parts(F-I)
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FC804-TL CAD Model

Description

The FC804-TL, manufactured by SANYO Semiconductor (U.S.A) Corporation, is a switching diode designed for high-speed switching applications. It is characterized by its low forward voltage drop, fast reverse recovery time, and small package size, making it suitable for various electronic circuits. While SANYO Semiconductor is now part of ON Semiconductor, the device remains relevant in designs utilizing legacy components.

Applications

  • High-speed switching circuits: Used in circuits where rapid switching is required, such as inverters and converters.
  • Protection circuits: Employed as clamp diodes to protect sensitive components from voltage spikes.
  • Rectification circuits: Used for signal rectification in low-power applications.
  • Logic circuits: Implemented in logic gates and other digital circuits for switching and signal processing.
  • Sampling circuits: Utilized in sampling and hold circuits for data acquisition systems.

Features

  • Low forward voltage drop: Minimizes power losses during conduction.
  • Fast reverse recovery time: Enables high-speed switching operation.
  • Small package size: Allows for high-density mounting on circuit boards.
  • High surge current capability: Provides protection against transient voltage spikes.
  • Surface mount package (TL): Suitable for automated assembly processes.

Benefits

  • Efficient switching: Minimizes power dissipation and improves circuit performance.
  • Fast response: Enables high-speed operation in switching circuits.
  • Compact design: Allows for miniaturization of electronic devices.
  • Reliable protection: Safeguards sensitive components from voltage transients.
  • Easy assembly: Compatible with automated surface mount assembly processes.

Additional Details

The FC804-TL switching diode is typically housed in a small signal surface mount package such as a SOT-323. The maximum forward current is typically around 100mA. The reverse recovery time is typically very low, in the nanosecond range. The low forward voltage drop and fast switching speed make it a good choice for many applications.

You May Also Be Interested in

Dell
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Glenair, Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess