EN
  • EN
  • DE

L78LR05EL-MA-E

Part No L78LR05EL-MA-E
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description 5V VOLTAGE REGULATOR WITH RESET / Linear Regulator Controller IC Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
Mfr SANYO Semiconductor (U.S.A) Corporation
Series *
Package Bulk
Product Status Active
Base Product Number L78LR05
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 876596-L78LR05EL-MA-E
Ultra Librarian 3D Model Ultra Librarian L78LR05EL-MA-E CAD Model

Description

The 876596-L78LR05EL-MA-E is a linear regulator controller integrated circuit from SANYO Semiconductor (U.S.A) Corporation.

  • Category: power management ICs and specifically voltage regulator controllers
  • Package: bulk
  • Standard Package Quantity: 1 piece
  • Drain-to-Source Voltage: 60V
  • Continuous Drain Current: 100A @ 25°C
  • Rds On: 5mOhm @ 50A and 10V
  • Status: currently active

You May Also Be Interested in

Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
Need more? Email Us
Linear Technology
IC REG CTRLR SGL 5V TO-92-3
Lowest to $3.0261
Maxim Integrated
IC REG CTRLR DUAL POS ADJ 10UMAX
Lowest to $3.6394
Texas Instruments
Precision Low Dropout Linear Controllers
Need more? Email Us
Texas Instruments
High Efficiency Regulator Controller
Need more? Email Us
Texas Instruments
High Efficiency Linear Regulator
Need more? Email Us
Texas Instruments
IC REG CTRLR SGL POS ADJ 8-SOIC
Lowest to $65.1849
Semtech Corporation
Lowest to $0.8732
Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess