The LA3610M is a monolithic integrated circuit developed by SANYO Semiconductor. It is a stereo graphic equalizer designed for audio applications, offering precise control over the frequency response of audio signals. This IC is commonly used in audio equipment to allow users to customize the sound output to their preferences.
Applications:
- Stereo systems
- Graphic equalizers
- Audio mixing consoles
- Car audio systems
- Home theater systems
Features:
- 5-band stereo graphic equalizer
- Low noise and distortion
- Built-in input buffer amplifier
- Adjustable center frequencies
- Wide operating voltage range
Benefits:
- Provides precise audio frequency control
- Enhances audio quality by allowing users to tailor the sound to their liking
- Easy to implement in various audio systems
- Offers a cost-effective solution for graphic equalization
- Improves listening experience by compensating for speaker and room acoustics
Technical Specifications:
The LA3610M typically operates with a power supply voltage range of 4.5V to 16V. It features five independent equalizer bands, each with adjustable center frequencies. The input buffer amplifier ensures low noise and distortion, contributing to high-quality audio performance. The IC is available in a small outline package (SOP), making it suitable for compact audio devices. Detailed specifications can be found in the SANYO Semiconductor datasheet for the LA3610M.
The LA3610M integrates all the necessary components for a 5-band stereo graphic equalizer, including input buffer amplifiers, equalizer filters, and output amplifiers. Each band allows users to adjust the gain at specific center frequencies, typically ranging from 100Hz to 10kHz. The low noise and distortion characteristics of the IC ensure that the equalization process does not introduce unwanted artifacts into the audio signal. Furthermore, the wide operating voltage range provides flexibility in various audio system designs. This device is ideal for applications where precise audio frequency control is required, enhancing the overall sound quality and listening experience.