EN
  • EN
  • DE

LA5311M

Part No LA5311M
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Logic - Specialty Logic
Description Variable Drivided Voltage Generator for LCD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1194853-LA5311M
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LA5311M CAD Model

Description

The LA5311M is a single-chip Dolby B-type noise reduction processor from SANYO Semiconductor. It is designed for use in audio equipment such as cassette decks and portable audio players. This IC encodes and decodes audio signals using Dolby B-type noise reduction techniques, improving the signal-to-noise ratio and enhancing audio quality.

Applications

  • Cassette Decks
  • Portable Audio Players
  • Audio Recording Equipment
  • Audio Amplifiers
  • Noise Reduction Systems

Features

  • Dolby B-Type Noise Reduction: Encodes and decodes audio signals
  • Single-Chip Solution: Integrates all necessary functions into one chip
  • Low Distortion: Provides high-fidelity audio reproduction
  • Wide Dynamic Range: Enhances audio clarity
  • Low Power Consumption: Suitable for portable devices
  • Compact Package: Available in a small package for space-saving designs

Benefits

  • Improved Audio Quality: Reduces noise and enhances clarity
  • Simplified Design: Reduces the number of external components required
  • High Performance: Provides reliable and efficient noise reduction
  • Energy Efficient: Low power consumption extends battery life
  • Compact Footprint: Suitable for space-constrained applications

Additional Details

The LA5311M operates from a single supply voltage. It features low total harmonic distortion (THD) and a high signal-to-noise ratio (SNR). The device is available in a surface-mount package. SANYO Semiconductor is known for its high-quality audio ICs. The LA5311M is a popular choice for audio equipment manufacturers looking for a cost-effective and reliable Dolby B-type noise reduction solution. The integration of all necessary functions into a single chip simplifies the design process and reduces the overall component count. The IC's low power consumption makes it particularly suitable for portable audio devices where battery life is a critical consideration. Dolby B-type noise reduction is a widely used technique for improving the audio quality of analog recordings, and the LA5311M provides a convenient and efficient way to implement this technology.

You May Also Be Interested in

Diodes Incorporated
IC REG BUFFER 14BIT 48TSSOP
Lowest to $3.7618
Texas Instruments
IC DUAL COMPL PAIR W/INV 14TSSOP
Lowest to $0.3817
Texas Instruments
IC DUAL COMPL PAIR W/INV 14TSSOP
Lowest to $12.4503
Texas Instruments
IC TXRX ADDRESS/DATA 9BIT 52QFP
Need more? Email Us
Texas Instruments
IC DUAL COMPL PAIR W/INV 14-DIP
Need more? Email Us
ON Semiconductor
Dual Complementary Pair Plus Inverter | IC COMP DUAL PAIR W/INV 14-SOIC
Lowest to $0.4616
ON Semiconductor
4-Bit Full Adder | IC FULL ADDER 4BIT P/N 16-SOIC
Lowest to $0.2677
Texas Instruments
IC ADDRESSABLE SCAN PORT 24TSSOP
Lowest to $3.2978
Texas Instruments
IC BCD RATE MULTIPLIER 16 DIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess