EN
  • EN
  • DE

LA6261

Part No LA6261
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Description LA6261
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1194873-LA6261
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LA6261 CAD Model

Description

The LA6261 is a dual operational amplifier manufactured by SANYO Semiconductor (U.S.A.) Corporation, now part of ON Semiconductor. It's designed for general-purpose amplification applications, offering good performance characteristics and versatility.

Applications

  • Audio amplifiers: Pre-amplifiers, headphone amplifiers, and line drivers.
  • Active filters: Implements various filter functions, such as low-pass, high-pass, and band-pass filters.
  • Instrumentation amplifiers: Amplifies small signals from sensors and transducers.
  • Voltage followers: Buffers signals and provides impedance matching.
  • Signal conditioning: Modifies and prepares signals for further processing.

Features

  • Dual operational amplifier: Contains two independent op-amps in a single package.
  • Low noise: Minimizes unwanted noise in amplified signals.
  • High open-loop gain: Provides high amplification of input signals.
  • Wide bandwidth: Operates over a broad range of frequencies.
  • Short-circuit protection: Protects the device from damage due to output shorts.
  • Internal phase compensation: Simplifies circuit design and ensures stable operation.

Benefits

  • Versatile application: Suitable for a wide range of amplification tasks.
  • Improved signal quality: Low noise ensures clear and accurate signal amplification.
  • Simplified circuit design: Internal compensation reduces the need for external components.
  • Enhanced system protection: Short-circuit protection prevents device failure.
  • Cost-effective solution: Provides two op-amps in a single package, reducing component count.

Additional Details

The LA6261 typically operates from a dual power supply (e.g., ±15V) or a single power supply. The datasheet provides detailed information regarding the electrical characteristics, such as input offset voltage, input bias current, and slew rate. It is important to consider the input common-mode range and output voltage swing when designing with the LA6261. Proper power supply decoupling is recommended to minimize noise and ensure stable operation. The device is commonly available in DIP and SOIC packages.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess