EN
  • EN
  • DE

LA6565

Part No LA6565
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Description Five-Channel CD Actuator Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1194889-LA6565
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LA6565 CAD Model

Description

The LA6565 is a 2-channel BTL audio power amplifier IC manufactured by SANYO Semiconductor (now ON Semiconductor). It's designed for use in applications requiring relatively high power output with a low external component count.

Applications:

  • Car audio systems: Used as a bridge-tied load (BTL) amplifier for driving speakers.
  • Portable audio players: Providing amplification for headphones or small speakers.
  • Computer speakers: Used in powered speaker systems.
  • Game consoles: Audio amplification for built-in speakers or headphone output.
  • Televisions: Driving the built-in speakers in TVs.

Features:

  • 2-Channel BTL Output: Provides high power output with fewer external components.
  • Built-in Muting Circuit: Suppresses pop noise during power on/off.
  • Thermal Shutdown Protection: Protects the IC from overheating.
  • Overvoltage Protection: Protects the IC from damage due to excessive voltage.
  • Low Distortion: Provides high-quality audio reproduction.

Benefits:

  • High power output: Delivers sufficient power for driving speakers.
  • Reduced component count: Simplifies design and reduces board space.
  • Improved reliability: Built-in protection features enhance reliability.
  • High-quality audio: Provides clear and accurate audio reproduction.
  • Easy to use: Requires minimal external components for operation.

Additional Details:

The LA6565 typically comes in an HSOP package, designed for efficient heat dissipation. It operates from a relatively low supply voltage (e.g., 5V to 18V). An external heat sink may be required depending on the output power and ambient temperature. The datasheet specifies the typical output power, distortion, and signal-to-noise ratio (SNR) under various load conditions. External capacitors are typically used for power supply decoupling and output coupling. The BTL configuration allows for higher power output compared to single-ended amplifiers, as it effectively doubles the voltage swing across the load.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8399 $64.3965
80+ $1.5096 $120.7680
120+ $1.4622 $175.4640
165+ $1.4149 $233.4585
215+ $1.3687 $294.2705
285+ $1.2266 $349.5810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess