EN
  • EN
  • DE

LA71069

Part No LA71069
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827175-LA71069
Ultra Librarian 3D Model Ultra Librarian LA71069 CAD Model

Description

The LA71069 is an integrated circuit manufactured by SANYO Semiconductor. While specific details regarding its function and applications are limited, it is generally understood to be related to audio or video processing circuits. Given SANYO's expertise in consumer electronics, this IC was likely intended for use in televisions, VCRs, audio amplifiers, or similar devices during its production era. Further research would be needed to determine its exact role within these systems.

Based on available information and typical applications for SANYO semiconductors, the LA71069 may have been used in the following:

  • Audio Amplification Stages: Potentially as a pre-amplifier or a driver stage in audio amplifiers.
  • Video Signal Processing: Possibly involved in processing composite video signals or component video signals within a television.
  • Tape Recorder/VCR Systems: Could have been used in the audio or video playback/recording circuitry of VCRs or tape recorders.

Features (Assumed Based on Similar SANYO ICs)

  • Low Noise Performance: Designed to minimize noise in audio or video signal paths.
  • Integrated Circuit Protection: Incorporates protection circuits against overvoltage or short circuits.
  • Wide Operating Voltage Range: Operates within a specified voltage range suitable for consumer electronics.
  • Compact Package: Offered in a compact package for efficient board layout.

Benefits

  • Improved Audio/Video Quality: Contributes to enhanced audio or video clarity in the end product.
  • Reliable Operation: Designed for stable and reliable performance in consumer electronics applications.
  • Simplified Circuit Design: Integration of multiple functions into a single chip reduces component count and simplifies circuit design.

Due to the age of this component, detailed specifications are difficult to obtain. It is likely a part designed for specific applications within older Sanyo consumer electronics products. Substitute parts or modern equivalents may be available; however, direct replacement may require careful consideration of the original circuit design.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess