EN
  • EN
  • DE

LA72700V

Part No LA72700V
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Description US MTS (Multi Channel Television Sound) Decoder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1194906-LA72700V
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LA72700V CAD Model

Description

The LA72700V is a single-chip signal processing IC designed for VCR (Video Cassette Recorder) applications, manufactured by SANYO Semiconductor. It incorporates various functions necessary for processing video and audio signals within a VCR system. This integration reduces the number of external components required, simplifying the design and manufacturing process.

Applications

  • Video Cassette Recorders (VCRs): Core component for signal processing within VCR systems.
  • Camcorders: Can be used in some camcorder designs for video and audio processing.
  • Video Playback Devices: Suitable for applications that require playback of video signals.

Features

  • Single-Chip Solution: Integrates multiple signal processing functions into a single IC.
  • Video Signal Processing: Processes composite video signals.
  • Audio Signal Processing: Handles audio recording and playback functions.
  • Built-in Oscillators: Includes oscillators for generating necessary clock signals.
  • Low Power Consumption: Designed for efficient power usage.

Benefits

  • Reduced Component Count: Integration reduces the need for external components, lowering cost and simplifying design.
  • Simplified Design: Single-chip solution simplifies the overall system design.
  • Improved Performance: Optimized signal processing enhances video and audio quality.
  • Lower Power Consumption: Efficient power usage extends battery life in portable applications.
  • Compact Size: Small package size allows for use in space-constrained designs.

Additional Details

The LA72700V typically includes functions such as video amplification, chroma processing, audio amplification, and synchronization signal generation. It is designed to interface with other components within a VCR system, such as the head amplifier, the video output amplifier, and the audio output amplifier. Key specifications include operating voltage, power consumption, video input and output levels, and audio input and output levels. Given the age of this component, it may be challenging to source and is predominantly applicable in legacy systems. Datasheets and application notes should be consulted for specific design requirements.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4869 $59.2773
41+ $2.8609 $117.2969
63+ $2.7720 $174.6360
87+ $2.6819 $233.3253
112+ $2.5930 $290.4160
150+ $2.3250 $348.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess