EN
  • EN
  • DE

LA7416M-TP-T1

Part No LA7416M-TP-T1
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 984278-LA7416M-TP-T1
Categories OEM Parts(J-L)
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LA7416M-TP-T1 CAD Model

Description

The LA7416M-TP-T1 is a single-chip video signal processing IC manufactured by SANYO Semiconductor. It's primarily designed for use in video cassette recorders (VCRs) and similar video playback/recording devices. This IC integrates various functions necessary for processing video signals, including luminance and chrominance signal processing.

Applications:

  • Video Cassette Recorders (VCRs): Used for processing video signals during recording and playback.
  • Camcorders: Integrating video processing functions in portable camcorder devices.
  • Video Players: Processing video signals in DVD players and other video playback devices.
  • Security Cameras: Handling video signals in CCTV systems.
  • Video Capture Cards: Capturing and processing video signals from analog sources.

Features:

  • Luminance Signal Processing: Handles the processing of the brightness component of the video signal.
  • Chrominance Signal Processing: Processes the color components of the video signal.
  • Built-in Filters: Incorporates filters to reduce noise and improve signal quality.
  • Automatic Gain Control (AGC): Automatically adjusts the signal level for optimal performance.
  • Compact Package: Small surface-mount package for space-saving designs.

Benefits:

  • Reduced Component Count: Integrates multiple functions into a single chip, reducing the number of external components required.
  • Improved Signal Quality: Filters and AGC contribute to cleaner and more stable video signals.
  • Simplified Circuit Design: Reduces the complexity of the video processing circuit.
  • Cost-Effective Solution: Offers a cost-effective way to implement video processing functions.
  • Enhanced Reliability: Integrated design improves the overall reliability of the video system.

Additional Details:

The LA7416M-TP-T1 typically operates on a single power supply voltage, usually around 5V. It includes various input and output pins for connecting to other components in the video system. The IC processes composite video signals and separates them into luminance and chrominance components. The datasheet provides detailed information on the pin assignments, electrical characteristics, and application circuits. This IC is designed for analog video processing and may not be suitable for digital video applications without additional circuitry.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
Linear Technology
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess