EN
  • EN
  • DE

LB1840M-TP-T1

Part No LB1840M-TP-T1
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1068772-LB1840M-TP-T1
Categories OEM Parts(J-L)
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LB1840M-TP-T1 CAD Model

Description

The LB1840M-TP-T1 is a dual bridge driver IC manufactured by SANYO Semiconductor. It's designed for driving small DC motors, solenoids, and relays in a variety of applications. This IC features low saturation voltage, making it suitable for battery-powered devices and other applications where power efficiency is important.

Applications:

  • Camera lens control: Used for controlling focus and zoom mechanisms.
  • Toy motors: Drives motors in various toys and hobby projects.
  • Office automation equipment: Controls small motors in printers, scanners, and other office machines.
  • Consumer electronics: Used in portable audio players, recorders, and other consumer devices.
  • Robotics: Suitable for driving small motors in robotic applications.

Features:

  • Dual bridge driver: Allows for independent control of two motors or bidirectional control of one motor.
  • Low saturation voltage: Minimizes power loss and improves efficiency.
  • Built-in thermal shutdown protection: Protects the IC from overheating and potential damage.
  • Built-in overcurrent protection: Protects the IC and the driven load from excessive current.
  • Brake function: Enables quick and controlled stopping of the motor.
  • Small package size: Suitable for compact circuit designs.

Benefits:

  • High efficiency: Low saturation voltage leads to reduced power consumption and longer battery life.
  • Reliable operation: Built-in protection features ensure stable performance and prevent damage.
  • Precise motor control: Enables accurate positioning and smooth movement.
  • Simplified circuit design: Integrated functions reduce the need for external components.
  • Compact size: Allows for use in space-constrained applications.

Additional Details:

The LB1840M-TP-T1 operates with a supply voltage typically in the range of 2.5V to 7V, making it suitable for various low-voltage applications. The overcurrent protection circuit limits the output current to a safe level, preventing damage to the IC and the connected load in case of a short circuit or overload. The brake function allows for rapid deceleration or stopping of the motor by short-circuiting the motor windings. The thermal shutdown feature disables the output when the IC's junction temperature reaches a certain threshold. The small surface-mount package (typically MFP-10) is ideal for applications where PCB space is limited. This IC is designed for applications requiring efficient, reliable, and precise control of small DC motors and other loads.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9390 $61.0350
150+ $0.7704 $115.5600
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6988 $290.0020
555+ $0.6260 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess