EN
  • EN
  • DE
  • IT

LB1862

Part No LB1862
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Description Fan Motor Single-Phase Full-Wave Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1195131-LB1862
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LB1862 CAD Model

Description

The LB1862 is a low-saturation voltage type bidirectional motor driver IC manufactured by SANYO Semiconductor. It's designed to drive small DC motors used in a variety of applications, providing efficient and reliable performance. This IC is characterized by its low saturation voltage, contributing to energy efficiency and minimizing heat dissipation.

Applications

  • Camera lens drives
  • Small fan motors
  • Toy motors
  • Actuators in optical disk drives
  • Any application requiring bidirectional control of small DC motors

Features

  • Low saturation voltage
  • Bidirectional motor control
  • Built-in thermal shutdown circuit
  • Built-in brake function
  • Wide operating voltage range
  • Compact package

Benefits

  • Efficient motor driving with minimal power loss
  • Protection against overheating, ensuring reliable operation
  • Precise motor control with braking capability
  • Versatile application due to wide operating voltage range
  • Easy integration into compact designs
  • Simplified circuit design with integrated functions

Additional Details

The LB1862 incorporates a thermal shutdown circuit that protects the IC from overheating, enhancing its reliability. The built-in brake function allows for quick and controlled stopping of the motor. Its low saturation voltage characteristic ensures that the voltage drop across the driver is minimized, resulting in higher efficiency and less heat generation. The IC's compact package allows for easy integration into space-constrained applications. It typically operates from a single power supply, simplifying the power supply design.

For specific voltage and current ratings, thermal characteristics, and pin configurations, refer to the LB1862 datasheet provided by SANYO Semiconductor. Detailed application notes are also available to assist designers in implementing the IC in their projects.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.6389 $65.5002
44+ $2.9856 $131.3664
68+ $2.8925 $196.6900
93+ $2.7993 $260.3349
120+ $2.7063 $324.7560
160+ $2.4268 $388.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess