EN
  • EN
  • DE

LC75106V-USS-TLM-H

Part No LC75106V-USS-TLM-H
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Audio Special Purpose
Description CMOS LSI DIGITAL ECHO LSI WITH B
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr SANYO Semiconductor (U.S.A) Corporation
Package Bulk
Product Status Active
Function Audio Signal Processor
Applications Signal Mixing
Number of Channels 2
Interface I2C
Voltage - Supply 8V ~ 10V
Temperature Range - Operating -20°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 36-LSOP (0.220", 5.60mm Width)
Supplier Device Package 36-SSOP
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 176524-LC75106V-USS-TLM-H
Ultra Librarian 3D Model Ultra Librarian LC75106V-USS-TLM-H CAD Model

Description

The LC75106V-USS-TLM-H is an Audio Signal Processor integrated circuit (IC) manufactured by SANYO Semiconductor.

  • Category: Integrated Circuits (ICs) - Audio Special Purpose
  • Application: Designed for signal mixing applications
  • Voltage Supply Range: 8V to 10V
  • Mounting Type: Surface mountable
  • Package: 36-LSOP
  • Supplier Device Package: 36-SSOP
  • Standard Package Size: 2,000 pieces
  • Interface: I2C interface
  • Channels: Two channels
  • Operating Temperature: -20°C to 70°C
  • ECCN: EAR99
  • REACH Regulations: Not affected
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

Texas Instruments
Lowest to $9.6370
STMicroelectronics
Lowest to $24.7389
Analog Devices Inc.
IC DSP AUDIO 16CH/28BIT 48-LQFP
Lowest to $4.9090
ON Semiconductor
IC RF SIGNAL PROCESSOR 100PQFP
Lowest to $5.5714
Skyworks Solutions Inc.
Need more? Email Us
Cirrus Logic Inc.
IC SAMPLE RATE CONVERTER 20TSSOP
Lowest to $18.1072
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us
Texas Instruments
Lowest to $3.4344

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.6024 $68.0120
11+ $11.1619 $122.7809
17+ $10.8131 $183.8227
23+ $10.4643 $240.6789
29+ $10.1155 $293.3495
39+ $9.0691 $353.6949
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess