EN
  • EN
  • DE

LC78835KM-TRM

Part No LC78835KM-TRM
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 977697-LC78835KM-TRM
Categories OEM Parts(J-L)
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LC78835KM-TRM CAD Model

Description

The LC78835KM-TRM is a monolithic digital audio processor manufactured by SANYO Semiconductor, now part of ON Semiconductor. This device is designed for digital audio playback and recording applications, offering a comprehensive set of features for audio processing and control. It integrates various audio processing functions, such as digital filters, volume control, and tone control, making it suitable for a wide range of consumer electronic devices.

Applications

  • CD Players: Processes and decodes audio signals in CD playback systems.
  • DVD Players: Handles digital audio processing in DVD players, including surround sound decoding.
  • Digital Audio Recorders: Used in digital audio recorders for recording and playback of audio content.
  • Car Audio Systems: Implemented in car audio systems for audio processing and sound enhancement.
  • Home Theater Systems: Provides audio processing capabilities for home theater receivers and amplifiers.

Features

  • Digital Filter: Integrates a digital filter for audio signal processing and noise reduction.
  • Volume Control: Offers precise volume control for adjusting audio output levels.
  • Tone Control: Provides tone control functions for adjusting bass and treble frequencies.
  • Surround Sound Decoding: Supports surround sound decoding formats for immersive audio experiences.
  • Digital Input/Output: Features digital input and output interfaces for seamless integration with other digital devices.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered applications.

Benefits

  • Integrated Audio Processing: Consolidates multiple audio processing functions into a single chip, reducing system complexity.
  • High-Quality Audio: Digital filters and tone control functions enhance audio quality and fidelity.
  • Versatile Applications: Suitable for a wide range of audio playback and recording applications.
  • Simplified System Design: Reduces the number of external components required for audio processing.
  • Energy Efficient: Low power consumption extends battery life in portable devices.

Additional Details

The LC78835KM-TRM typically requires external components such as crystal oscillators, decoupling capacitors, and analog output filters for optimal performance. The device is designed to operate within a specific voltage and frequency range, and exceeding these limits can damage the device. Proper grounding and shielding techniques should be used to minimize noise and interference. Consult the datasheet for detailed electrical characteristics, timing diagrams, and application recommendations.

You May Also Be Interested in

Linear Technology
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9545 $52.4975
130+ $0.7832 $101.8160
200+ $0.7588 $151.7600
275+ $0.7343 $201.9325
355+ $0.7098 $251.9790
475+ $0.6364 $302.2900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess