EN
  • EN
  • DE

POA-LMP24-153489O

Part No POA-LMP24-153489O
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 969314-POA-LMP24-153489O
Categories OEM Parts(O-R)
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian POA-LMP24-153489O CAD Model

Description

The POA-LMP24 is a projector lamp manufactured by SANYO Semiconductor (U.S.A) Corporation. It is a user-replaceable lamp designed for use in specific SANYO projectors. The lamp is a crucial component responsible for producing the bright and clear image projected onto the screen.

Applications:

  • SANYO Projectors: Specifically designed for use in SANYO projector models PLC-XF20, PLC-XF20E.
  • Home Theater Systems: Used in home theater projectors for providing a high-quality viewing experience.
  • Business Presentations: Used in office projectors for delivering clear and impactful presentations.
  • Educational Settings: Utilized in classroom projectors for enhancing the learning environment with visual aids.
  • Conference Rooms: Employed in conference room projectors to facilitate effective communication and collaboration.

Features:

  • High Brightness Output: Provides a bright and vivid image, ensuring clear visibility in various lighting conditions.
  • Long Lifespan: Offers an extended operational life, reducing the frequency of replacements and minimizing downtime.
  • User-Replaceable Design: Allows for easy and convenient replacement by the user, without the need for specialized tools or technical expertise.
  • Reliable Performance: Delivers consistent and dependable performance, ensuring a stable and high-quality projection.
  • Optimized Light Spectrum: Emits a light spectrum optimized for accurate color reproduction and image clarity.

Benefits:

  • Enhanced Visual Experience: Delivers a bright, clear, and vibrant image, enhancing the overall viewing experience.
  • Reduced Maintenance Costs: The long lifespan minimizes the need for frequent replacements, reducing maintenance costs and downtime.
  • Easy Installation: The user-replaceable design simplifies the replacement process, saving time and effort.
  • Consistent Performance: Provides reliable and stable performance, ensuring a consistent and high-quality projection over its lifespan.
  • Versatile Applications: Suitable for a wide range of applications, including home theater, business presentations, and educational settings.

Additional Details:

The POA-LMP24 projector lamp is designed to meet the specific requirements of SANYO projectors, ensuring optimal performance and compatibility. Regular replacement of the lamp is essential for maintaining the brightness and clarity of the projected image. The lamp assembly typically includes the bulb and housing, making it a complete and easy-to-install replacement unit. Proper disposal of the old lamp is important due to the presence of mercury or other potentially hazardous materials.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
Essentra Components
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess