EN
  • EN
  • DE

SFT1445

Part No SFT1445
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Description General-Purpose Switching Device Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1248214-SFT1445
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFT1445 CAD Model

Description

The SFT1445 is a silicon NPN epitaxial planar transistor manufactured by SANYO Semiconductor (U.S.A) Corporation. This transistor is designed for use in high-frequency amplifier applications and oscillator circuits. Known for its high gain-bandwidth product (fT) and low noise figure, the SFT1445 is suitable for RF and IF stages in communication equipment and various high-frequency circuits.

Applications

  • High-frequency amplifiers
  • Oscillator circuits
  • RF (Radio Frequency) amplifiers
  • IF (Intermediate Frequency) amplifiers
  • Mixer circuits

Features

  • High gain-bandwidth product (fT): Enables high-frequency operation.
  • Low noise figure: Ensures minimal noise contribution in sensitive amplifier stages.
  • High collector current capability: Supports higher output power levels.
  • Epitaxial planar construction: Provides good reliability and performance consistency.
  • Small signal amplifier applications: Optimized for amplifying weak signals.

Benefits

  • Improved high-frequency performance due to the high gain-bandwidth product.
  • Reduced noise in amplifier stages, leading to better signal clarity.
  • Ability to handle higher power levels without distortion.
  • Consistent and reliable operation due to the epitaxial planar structure.
  • Ideal for amplifying weak signals in communication and instrumentation systems.

Additional Details

The SFT1445 is typically housed in a small plastic package suitable for surface mounting, facilitating automated assembly. Its electrical characteristics, such as the collector-emitter voltage, collector current, and power dissipation, are crucial parameters to consider when designing circuits. The transistor's performance can be affected by temperature, so proper thermal management techniques may be required in certain applications.

For optimal performance, it is recommended to follow the manufacturer's specifications for biasing and impedance matching. The SFT1445's low noise figure makes it particularly useful in receiver front-end stages, where minimizing noise is essential for capturing weak signals. Careful circuit design and layout can further enhance the transistor's performance and ensure stable operation across a wide range of conditions. As with any RF component, proper shielding and grounding techniques are essential to prevent unwanted oscillations and interference.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5341 $60.2728
19+ $6.1816 $117.4504
29+ $5.9887 $173.6723
40+ $5.7958 $231.8320
52+ $5.6018 $291.2936
69+ $5.0231 $346.5939
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,180 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess