EN
  • EN
  • DE

SJ-S-112LM

Part No SJ-S-112LM
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 324440-SJ-S-112LM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SJ-S-112LM CAD Model

Description

The SJ-S-112LM is a compact and highly reliable electromechanical relay manufactured by SANYO Semiconductor (U.S.A) Corporation. This relay is designed for a wide range of applications where reliable switching and isolation are crucial. Its small size and robust construction make it suitable for demanding environments.

Applications

  • Telecommunications Equipment
  • Office Automation Equipment
  • Industrial Control Systems
  • Security Systems
  • Test and Measurement Instruments

Features

  • Compact Size: Space-saving design for high-density mounting.
  • High Sensitivity: Low coil power consumption for energy efficiency.
  • High Contact Reliability: Ensures stable and consistent switching performance.
  • Sealed Construction: Offers protection against dust and moisture.
  • Long Life: Provides extended operational lifespan.
  • Through-Hole Mounting: Easy to integrate into PCBs.

Benefits

  • Improved System Reliability: Minimizes downtime due to reliable switching performance.
  • Reduced Power Consumption: Contributes to energy savings and lower operating costs.
  • Enhanced System Integration: Compact size allows for more components in a smaller area.
  • Protection Against Harsh Environments: Sealed construction ensures reliable operation in dusty or humid conditions.
  • Cost-Effective Solution: Offers a balance of performance, reliability, and affordability.
  • Simplified Assembly: Through-hole mounting simplifies the integration process.

Detailed Specifications:

  • Contact Configuration: SPDT (Single Pole Double Throw)
  • Contact Rating: 0.5A at 125VAC, 1A at 30VDC
  • Coil Voltage: 12VDC
  • Coil Resistance: Approximately 400 Ohms
  • Pick-Up Voltage: 9VDC (Max)
  • Drop-Out Voltage: 1.2VDC (Min)
  • Operating Temperature: -40°C to +85°C
  • Insulation Resistance: 100M Ohms (Min) at 500VDC
  • Dielectric Strength: 500VAC (Min) between coil and contacts
  • Dimensions: Approximately 12.5mm x 7.5mm x 10mm
  • Mounting Style: Through-Hole

The SJ-S-112LM electromechanical relay is a versatile and dependable component for a wide array of applications. Its compact size, high sensitivity, and robust construction make it an excellent choice for engineers and designers seeking reliable switching performance in their electronic systems. Its sealed construction contributes to its longevity, making it suitable for industrial and commercial uses.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4250 $59.5000
335+ $0.3488 $116.8480
515+ $0.3373 $173.7095
710+ $0.3269 $232.0990
915+ $0.3165 $289.5975
1,225+ $0.2830 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,482 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess