EN
  • EN
  • DE

STK404-090

Part No STK404-090
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Electronic Wholesale
Description 1 CH AB AUDIO POWER IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1261179-STK404-090
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STK404-090 CAD Model

Description

The STK404-090 is a thick-film hybrid IC audio power amplifier module manufactured by SANYO Semiconductor. It is designed for high-fidelity audio amplification in various audio equipment, such as stereo amplifiers, home theater systems, and powered speakers. This module integrates multiple components into a single package, simplifying the design process and reducing the number of external components required.

Applications

  • Stereo Amplifiers: Used as the main amplifier stage in stereo audio amplifiers.
  • Home Theater Systems: Employed in home theater systems to amplify the audio signals for multiple channels.
  • Powered Speakers: Integrated into powered speakers to provide the necessary amplification.
  • Audio Receivers: Used in audio receivers to amplify the audio signals from various sources.

Features

  • High Output Power: Capable of delivering significant audio power to drive speakers.
  • Low Distortion: Provides high-fidelity audio reproduction with minimal distortion.
  • Integrated Protection Circuits: Includes built-in protection against overcurrent, overheating, and short circuits.
  • Simplified Design: Reduces the number of external components required, simplifying the design process.
  • Compact Size: Integrated into a single package, saving valuable board space.

Benefits

  • High-Fidelity Audio: Delivers high-quality audio reproduction with low distortion.
  • Reliable Operation: Integrated protection circuits enhance the reliability of the amplifier.
  • Simplified Design Process: Reduces design complexity and time.
  • Reduced BOM Cost: Fewer external components result in lower bill-of-materials cost.

Additional Details

The STK404-090 is characterized by its output power, distortion, voltage gain, and input impedance. The datasheet provides detailed electrical characteristics, thermal performance, and application guidelines. It's crucial to consult the datasheet to ensure proper operation and to design the circuit within the module's specified limits. Proper heat sinking is essential for dissipating heat and maintaining reliable operation, especially at high power levels. The datasheet will specify the required heatsink thermal resistance. External components such as power supply decoupling capacitors are also crucial for stable performance.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
International Rectifier
Need more? Email Us
Linear Technology
Lowest to $9.1303
Advanced Micro Devices
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Intersil Corporation
Lowest to $5.0142
Texas Instruments
Need more? Email Us
Atmel
Lowest to $8.5447
Qualcomm
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess