EN
  • EN
  • DE

STK411-220E

Part No STK411-220E
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1096987-STK411-220E
Categories OEM Parts( S )
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STK411-220E CAD Model

Description

The STK411-220E is a hybrid IC manufactured by SANYO Semiconductor, designed for audio power amplifier applications. It's commonly found in stereo receivers, audio amplifiers, and other consumer audio equipment. This IC offers a convenient solution for audio amplification, integrating multiple components into a single package, which simplifies design and assembly.

Applications:

  • Stereo Receivers
  • Audio Amplifiers
  • Mini Component Systems
  • Powered Speakers
  • Home Audio Equipment

Features:

  • Output Power: Delivers approximately 20W per channel into an 8-ohm load.
  • Low Distortion: Provides clear audio reproduction with low total harmonic distortion (THD).
  • Built-in Protection: Includes overcurrent protection (OCP) and thermal shutdown to prevent damage.
  • Simplified Design: Requires fewer external components compared to discrete designs.
  • Compact Size: The hybrid IC package minimizes the required board space.
  • Stable Performance: Offers stable operation across a range of operating conditions.

Benefits:

  • High-Quality Sound: Provides clear and accurate audio reproduction.
  • Simplified Design: Reduces design complexity and development time.
  • Improved Reliability: Built-in protection features enhance system reliability.
  • Reduced Component Count: Lowers overall system cost by minimizing external components.
  • Space-Saving Solution: Enables more compact audio equipment designs.
  • Cost-Effective: Offers a good balance of performance and cost.

Additional Details:

The STK411-220E typically operates with a dual power supply (e.g., ±18V to ±24V). It's essential to consult the datasheet for the recommended operating voltage and current requirements. Proper heatsinking is also crucial to ensure reliable operation, especially at higher power levels. The datasheet provides detailed information on the pinout, electrical characteristics, and recommended application circuits. This IC is designed for through-hole mounting.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess