EN
  • EN
  • DE

STK4231II

Part No STK4231II
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Electronic Wholesale
Description 2-Channel 100W min AF Power Amp(Dual Supplies), Thick Film Hybrid IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1261225-STK4231II
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STK4231II CAD Model

Description

The STK4231II is a hybrid amplifier module from SANYO Semiconductor. It's designed as a complete audio power amplifier solution, incorporating all necessary components for high-fidelity sound reproduction. It's commonly used in audio systems requiring reliable and efficient amplification.

Applications

  • Home theater systems: Used in AV receivers and amplifiers to power surround sound speakers.
  • Stereo amplifiers: Employed in integrated amplifiers for home audio systems.
  • Mini-component systems: Found in compact audio systems for amplifying audio signals.
  • Powered speakers: Used in active speakers to provide built-in amplification.
  • Professional audio equipment: Integrated into mixing consoles and studio monitors.

Features

  • High output power: Provides substantial power output for driving speakers effectively.
  • Low total harmonic distortion (THD): Ensures clean and accurate sound reproduction.
  • Built-in protection circuits: Includes overcurrent, overvoltage, and thermal shutdown protection.
  • Compact design: Allows for easy integration into various audio systems.
  • Easy to implement: Requires minimal external components for operation.

Benefits

  • Superior sound quality: Delivers high-fidelity audio with low distortion.
  • Enhanced system reliability: Protection circuits safeguard the amplifier and connected speakers.
  • Simplified design process: Minimizes external component count and design complexity.
  • Reduced development time: Provides a complete amplifier solution, accelerating development.
  • Cost-effective solution: Offers a cost-competitive alternative to discrete amplifier designs.

Additional Details

The STK4231II typically operates with a dual power supply, such as ±30V, to achieve its rated output power. It is crucial to mount the module on a suitable heatsink to dissipate heat effectively and prevent thermal shutdown. The module's input impedance and gain are designed to be compatible with standard audio sources, such as CD players and preamplifiers. The output stage is capable of driving low-impedance speakers, ensuring efficient power transfer. The device’s compact size and integrated features make it a popular choice for audio equipment manufacturers. Proper thermal management is essential for ensuring the long-term reliability and performance of the amplifier. The STK4231II provides a robust and high-performance solution for audio amplification needs.

You May Also Be Interested in

Intersil Corporation
Lowest to $5.0142
International Rectifier
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
Lowest to $105.8176
Qualcomm
Need more? Email Us
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Linear Technology
Lowest to $9.1303
Atmel
Lowest to $8.5447
Atmel
Lowest to $24.7389

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess