EN
  • EN
  • DE

STK6713AMK4

Part No STK6713AMK4
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Electronic Wholesale
Description 4-Phase Stepping Motor Driver Unipolar Self-Excitation Type(Io = 1.5A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1261256-STK6713AMK4
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STK6713AMK4 CAD Model

Description

The STK6713AMK4 is a hybrid IC manufactured by SANYO Semiconductor (U.S.A) Corporation, designed for driving stepper motors. It integrates multiple components to simplify the design of stepper motor control systems. This module provides a complete solution for controlling two-phase stepper motors, offering features like microstepping and overcurrent protection.

Applications:

  • Printers: Used to precisely control the movement of print heads and paper feed mechanisms.
  • Scanners: Drives the stepper motors responsible for moving scanning heads.
  • Robotics: Controls the precise movements of robotic arms and other mechanical components.
  • CNC Machines: Provides precise motor control for milling, drilling, and other CNC operations.
  • Industrial Automation: Used in various automation systems requiring precise positioning and movement.

Features:

  • Built-in Stepper Motor Driver: Integrates all necessary circuitry for driving two-phase stepper motors.
  • Microstepping Support: Enables finer resolution and smoother motor operation.
  • Overcurrent Protection: Protects the IC and motor from damage due to excessive current.
  • Thermal Shutdown: Prevents overheating by shutting down the IC when temperature exceeds a safe limit.
  • Compact Design: Hybrid IC construction allows for a smaller footprint compared to discrete solutions.

Benefits:

  • Simplified Design: Reduces the complexity of stepper motor control system design.
  • Precise Motor Control: Microstepping capability enables smooth and accurate motor movements.
  • Enhanced Reliability: Overcurrent and thermal protection features improve system reliability.
  • Reduced Board Space: Compact design saves valuable board space.
  • Cost-Effective Solution: Integrated design reduces the overall cost of the motor control system.

Additional Details:

The STK6713AMK4 typically operates with a supply voltage (VCC) in the range of 10V to 42V. The output current capability is typically around 1.8A per channel. The device supports various microstepping modes, allowing for different levels of resolution. It also includes a built-in logic interface for easy communication with microcontrollers or other control systems. It is crucial to consult the manufacturer's datasheet for detailed specifications, application circuits, and thermal management recommendations to ensure proper operation and longevity of the IC.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
STMicroelectronics
Lowest to $20.1698
Coilcraft
Lowest to $0.1042
Renesas Electronics America
Need more? Email Us
Altera
Need more? Email Us
Texas Instruments
Need more? Email Us
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Spansion
Need more? Email Us
International Rectifier
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1864 $60.9320
12+ $9.9988 $119.9856
18+ $9.6870 $174.3660
25+ $9.3740 $234.3500
32+ $9.0621 $289.9872
43+ $8.1243 $349.3449
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess