EN
  • EN
  • DE

STK672-110

Part No STK672-110
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Electronic Wholesale
Description Two-Phase Stepping Motor Driver (Square Wave Drive) Output Current: 1.8 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1261262-STK672-110
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STK672-110 CAD Model

Description

The STK672-110 is a hybrid IC manufactured by SANYO Semiconductor (U.S.A) Corporation, specifically designed for driving stepper motors in a variety of applications. This module offers a comprehensive solution for controlling two-phase stepper motors, integrating features like PWM current control and overcurrent protection to simplify design and enhance reliability.

Applications:

  • Printers: Used for precise control of print head movement and paper feed mechanisms.
  • Office Automation Equipment: Found in devices like copiers and scanners for precise motor control.
  • Factory Automation: Employed in automated machinery requiring accurate positioning and movement.
  • Stage Lighting: Controls the pan and tilt movements of stage lighting fixtures.
  • Security Cameras: Drives the motors that control the pan, tilt, and zoom functions of security cameras.

Features:

  • Built-in Stepper Motor Driver: Contains all necessary circuitry to drive two-phase stepper motors efficiently.
  • PWM Current Control: Enables precise control of motor current, reducing noise and improving efficiency.
  • Overcurrent Protection: Safeguards the IC and motor from damage caused by excessive current.
  • Thermal Shutdown: Protects the IC from overheating by automatically shutting down when temperature limits are exceeded.
  • Compact Design: Hybrid IC packaging provides a smaller footprint compared to discrete component solutions.

Benefits:

  • Simplified System Design: Reduces the complexity of stepper motor control system development.
  • Precise Motor Control: PWM current control ensures smooth and accurate motor movements.
  • Improved System Reliability: Overcurrent and thermal protection enhance the robustness of the system.
  • Reduced Board Space Requirements: Compact design allows for more efficient use of PCB space.
  • Cost-Effective Solution: Integrated design minimizes the overall cost of the motor control system.

Additional Details:

The STK672-110 typically operates with a supply voltage in the range of 20V to 42V. It is designed to deliver an output current of up to 2.5A per channel. The device incorporates a built-in oscillator for PWM current control and a fault detection circuit for enhanced protection. Proper heat sinking is essential for optimal performance and long-term reliability. Designers should consult the manufacturer's datasheet for comprehensive specifications, application notes, and thermal management guidelines.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
International Rectifier
Need more? Email Us
Linear Technology
Lowest to $9.1303
Atmel
Lowest to $24.7389
Texas Instruments
Lowest to $10.3384
Altera
Need more? Email Us
Texas Instruments
Need more? Email Us
Panasonic
Lowest to $26.8133
Semtech Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8808 $62.1656
16+ $7.2869 $116.5904
25+ $7.0594 $176.4850
34+ $6.8307 $232.2438
44+ $6.6031 $290.5364
59+ $5.9205 $349.3095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess