EN
  • EN
  • DE

SVC389-TL-E

Part No SVC389-TL-E
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description VARACTOR DIODE AM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Mfr SANYO Semiconductor (U.S.A) Corporation
Package Bulk
Product Status Obsolete
Capacitance @ Vr, F 24pF @ 8V, 1MHz
Capacitance Ratio 19.5
Capacitance Ratio Condition C1/C8
Voltage - Peak Reverse (Max) 16 V
Diode Type 1 Pair Common Cathode
Q @ Vr, F 200 @ 1V, 1MHz
Mounting Type Surface Mount
Package / Case SC-96
Supplier Device Package 3-CPH
Standard Package 3,000 pcs
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 679950-SVC389-TL-E
Ultra Librarian 3D Model Ultra Librarian SVC389-TL-E CAD Model

Description

The SVC389-TL-E is a variable capacitance diode from SANYO Semiconductor.

  • Category: discrete semiconductor products
  • Designed for: use in diodes
  • Package: bulk
  • Standard package: 3,000 pieces
  • Status: obsolete
  • Capacitance: 24pF @ 8V and 1MHz
  • Mounting type: surface mount
  • Package: SC-96
  • Capacitance ratio: 19.5
  • Capacitance ratio condition: C1/C8
  • Q value: 200 @ 1V and 1MHz

You May Also Be Interested in

MACOM Technology Solutions
VARACTOR, GAAS FLIP-CHIP, POCKET
Need more? Email Us
Infineon Technologies
DIODE VARACTR 18V DUAL PG-SOT23
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,ABRUPT,GAAS
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR 22V 50MA SOT-23
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,HYPER,STRIP
Need more? Email Us
MACOM Technology Solutions
VARACTOR
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6964 $52.2300
175+ $0.5715 $100.0125
275+ $0.5536 $152.2400
375+ $0.5357 $200.8875
485+ $0.5179 $251.1815
650+ $0.4643 $301.7950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,064 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess