EN
  • EN
  • DE

SYS-S-112D

Part No SYS-S-112D
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 350786-SYS-S-112D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SYS-S-112D CAD Model

Description

The SYS-S-112D is a relay manufactured by SANYO Semiconductor (U.S.A) Corporation. Relays like this are electromechanical switches controlled by an electrical signal, allowing for the control of high-power circuits with low-power signals. This particular relay is likely used in a variety of applications requiring remote switching and isolation between control and load circuits.

Applications

  • Home Appliances: Used in appliances such as refrigerators, washing machines, and microwave ovens for controlling various functions.
  • Industrial Control Systems: Employed in industrial automation equipment, including programmable logic controllers (PLCs) and motor control circuits.
  • Automotive Electronics: Utilized in automotive applications for controlling lights, wipers, and other electrical components.
  • Telecommunications Equipment: Incorporated into telecommunications systems for switching signals and controlling circuits.
  • Power Supplies: Used in power supplies and uninterruptible power supplies (UPS) for switching between different power sources.
  • Security Systems: Found in security systems for controlling access and triggering alarms.

Features

  • Electromechanical Switching: Provides reliable switching of electrical circuits using electromagnetic force.
  • High Contact Capacity: Capable of handling significant current and voltage levels.
  • Isolation: Offers electrical isolation between the control circuit and the load circuit.
  • Compact Size: Designed with a compact form factor for easy integration into various applications.
  • Low Coil Power Consumption: Requires minimal power to activate the relay.
  • Long Lifespan: Built for durability and extended operational life.

Benefits

  • Remote Control: Enables remote control of electrical circuits, allowing for automated operation.
  • Circuit Protection: Provides isolation between control and load circuits, protecting sensitive electronic components.
  • Increased Safety: Enhances safety by isolating high-voltage circuits from low-voltage control circuits.
  • Simplified Circuit Design: Simplifies circuit design by providing a convenient way to switch high-power circuits.
  • Versatile Applications: Suitable for a wide range of applications due to its robust design and reliable performance.

Additional Details

Relays like the SYS-S-112D typically consist of a coil, an armature, and a set of contacts. When a current is applied to the coil, it generates a magnetic field that attracts the armature, causing the contacts to switch. The contact configuration can vary, including normally open (NO), normally closed (NC), or a combination of both (SPDT). The relay's specifications usually include the coil voltage, contact current rating, and contact voltage rating. It's essential to select a relay with appropriate specifications for the intended application to ensure reliable and safe operation. This particular model likely operates with a 12VDC coil, indicated by the '112D' in the name, but specific datasheets should be consulted for exact specifications.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.2529
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Lowest to $16.3040
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess