EN
  • EN
  • DE

RN114-2-02

Part No RN114-2-02
Manufacturer Schaffner EMC Inc.
Catalog Common Mode Chokes
Description CMC 4.2MH 2A 2LN TH / 4.2 mH @ 1 kHz 2 Line Common Mode Choke Through Hole 2A (Typ) DCR 102mOhm (Typ)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Common Mode Chokes
Mfr Schaffner EMC Inc.
Series RN
Package Tray
Product Status Obsolete
Filter Type Power Line
Number of Lines 2
Inductance @ Frequency 4.2 mH @ 1 kHz
Current Rating (Max) 2A (Typ)
DC Resistance (DCR) (Max) 102mOhm (Typ)
Voltage Rating - AC 250V
Temperature Range - Operating -40°C ~ 125°C
Approval Agency UR, VDE
Mounting Type Through Hole
Dimension 0.886" L x 0.846" W (22.50mm x 21.50mm)
Height (Max) 0.531" (13.50mm)
Package / Case Horizontal, 4 PC Pin
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Other Names 800377,RN114202,-RN 114 2 /02,288-211,817-1542
Standard Package 25
Win Source Part Number 1187749-RN114-2-02
Ultra Librarian 3D Model Ultra Librarian RN114-2-02 CAD Model

Description

The Schaffner EMC Inc. RN114-2-02 is an electronic component designed for use in various applications. The product is categorized as filters>common mode chokes, and it is manufactured by Schaffner EMC Inc. It is a versatile component that can be used in various applications. The RN114-2-02 features a voltage rating of 250V AC, a current rating of 2A (Typ), and a DC resistance of 102mOhm (Typ). It has a height of 0.531" (13.50mm) and a number of lines of 2. The product is obsolete and has been cross-referenced with alternative parts such as 800377 and RN 114-2-02.

You May Also Be Interested in

Pulse
CMC 8LN SMD / 8 Line Common Mode Choke Surface Mount DCR 200mOhm
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Kemet
CMC 109MH 400MA 2LN TH / 109 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 400mA DCR 1.8Ohm
Need more? Email Us
Murata Electronics North America
CMC 100MA 2LN 90 OHM SMD
Lowest to $0.1279
TDK Corporation
Common Mode Filters(SMD)
Lowest to $0.8408
Schaffner EMC Inc.
CMC 1.6MH 1.5A 2LN TH / 1.6 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 1.5A DCR 94mOhm (Typ)
Need more? Email Us
Maglayers
Lowest to $0.1513
Murata Electronics North America
CMC 100UH 150MA 2LN SMD AEC-Q200 / 100 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 150mA DCR 1.5Ohm
Lowest to $0.9752
TDK Corporation
Common Mode Chokes Dual 50uH 1kHz 25mOhm DCR Thru-Hole Box
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5014 $60.0336
57+ $2.0524 $116.9868
88+ $1.9884 $174.9792
121+ $1.9242 $232.8282
156+ $1.8600 $290.1600
208+ $1.6676 $346.8608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess