EN
  • EN
  • DE

ATS01N109FT

Part No ATS01N109FT
Manufacturer Schneider Electric
Catalog Motor Driver Boards, Modules
Description SOFT STARTER FOR ASYNCHRONOUS MO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Module
Motor Type AC Motor
Control / Drive Type Soft Start / Stop
Number of Motors 1
Voltage - Load 110 ~ 480V
Current - Output 9A
Wattage - Load 4000 W
Voltage - Supply 99V ~ 528V
Mounting Type Chassis Mount
Temperature Range - Operating -10°C ~ 50°C
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1548573-ATS01N109FT
Ultra Librarian 3D Model Ultra Librarian ATS01N109FT CAD Model

Description

N

You May Also Be Interested in

Omron
MX FOOTPRINT RFI FILTER
Lowest to $602.0368
Omron
3G3RX EMC FILTER, 3G3RX-A4150/
Need more? Email Us
Panasonic
SERVO DRIVER 15A 120V LOAD
Need more? Email Us
Panasonic
SERVO DRIVER 30A 480V LOAD / Servo AC 380 ~ 480VAC Supply 30A 480V Load
Need more? Email Us
Delta Electronics
CABLE, ENCODER, 5 METER, USE WIT
Need more? Email Us
Festo Corporation
AXIAL KIT
Need more? Email Us
Festo Corporation
AXIAL KIT
Need more? Email Us
Festo Corporation
PARALLEL KIT
Need more? Email Us
STMicroelectronics
STEPPER DRIVER 1.5A 10-42V LOAD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess