EN
  • EN
  • DE

ATS01N232RT

Part No ATS01N232RT
Manufacturer Schneider Electric
Catalog Motor Driver Boards, Modules
Description SOFT START 440-480VAC 32A ATS01
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Module
Motor Type AC Motor
Control / Drive Type Motor Starter
Number of Motors 1
Voltage - Load 460 ~ 480V
Current - Output 32A
Wattage - Load 14.914 kW
Voltage - Supply 414 ~ 528VAC
Mounting Type Chassis Mount
Temperature Range - Operating -10°C ~ 60°C
For Use With/Related Products Altivar Series
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1548586-ATS01N232RT
Ultra Librarian 3D Model Ultra Librarian ATS01N232RT CAD Model

Description

N

You May Also Be Interested in

Panasonic
SERVO DRIVER 30A 480V LOAD / Servo AC 380 ~ 480VAC Supply 30A 480V Load
Need more? Email Us
Delta Electronics
CABLE, ENCODER, 5 METER, USE WIT
Need more? Email Us
Festo Corporation
SERVO MOTOR
Need more? Email Us
Siemens
STARTER,DUPLEX,S3,THOLR,240VAC,M
Need more? Email Us
Omron
VARI FREQ DRIVE 4.8A 230V LOAD
Need more? Email Us
Festo Corporation
AXIAL KIT
Need more? Email Us
Festo Corporation
AXIAL KIT
Need more? Email Us
Omron
MX FOOTPRINT RFI FILTER
Lowest to $602.0368
STMicroelectronics
STEPPER DRIVER 1.5A 10-42V LOAD
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess