EN
  • EN
  • DE

ATV12H018F1

Part No ATV12H018F1
Manufacturer Schneider Electric
Catalog Solenoids, Actuators
Description VARIABLE SPEED DRIVE ATV12 - 0.1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting Type Chassis Mount
Number of Motors 1
Voltage - Load 100 ~ 120V
Current - Output 1.4A
Wattage - Load 180 W
Interface RS-485
Temperature Range - Operating -10°C ~ 60°C
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1548587-ATV12H018F1
Ultra Librarian 3D Model Ultra Librarian ATV12H018F1 CAD Model

Description

N

You May Also Be Interested in

Schneider Electric
VARIABLE SPEED DRIVE ATV12 - 4KW
Need more? Email Us
Schneider Electric
STD CONTROL 0.35-1.4A 24VDC
Need more? Email Us
Schneider Electric
ENCODER INTERFACE CARD, ALTIVAR,
Need more? Email Us
Schneider Electric
VARIABLE SPEED DRIVE ATV12 - 0.7
Need more? Email Us
Schneider Electric
REMOTE TERMINAL - FOR VARIABLE S
Need more? Email Us
Schneider Electric
STD CONTROL 3-12A 24VDC
Need more? Email Us
Schneider Electric
STD CONTROL 3-12A 110-240V
Need more? Email Us
Schneider Electric
ADV CONTROL 3-12A 110-240V
Need more? Email Us
Schneider Electric
STD CONTROL 1.25-5A 24VDC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess