EN
  • EN
  • DE

RMCV60BD

Part No RMCV60BD
Manufacturer Schneider Electric
Catalog Signal Conditioners and Isolators
Description HARMONY ANALOG, ISOLATED ANALOG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Signal Conditioner
Input Type Voltage
Input Range (Current, Voltage) 0 ~ 500V (Configurable)
Output Type Current, Voltage
Output Range 0 ~ 20mA, 0 ~ 10V (Configurable)
Voltage - Supply 24VDC
Mounting Type DIN Rail
Termination Style Screw Terminal
Temperature Range - Operating -40°C ~ 85°C
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1550046-RMCV60BD
Ultra Librarian 3D Model Ultra Librarian RMCV60BD CAD Model

Description

N

You May Also Be Interested in

Phoenix Contact
SAC-ASI-J-Y-Y-N
Need more? Email Us
Telemecanique Sensors
9012G, PRESSURE SWITCH 9012 G, A
Need more? Email Us
Phoenix Contact
AS-INTERFACE DISTRIBUTOR
Need more? Email Us
Qualcomm
B39222B9936P810 RF360 Signal Conditioning CSSP3 GT datasheet, inventory, & pricing.
Lowest to $0.5279
Telemecanique Sensors
9012G, PRESSURE SWITCH 9012 G, A
Need more? Email Us
Schneider Electric
HARMONY ANALOG, VOLTAGE/CURRENT
Need more? Email Us
Qorvo US Inc.
Signal Conditioning 881.5MHz BW 25MHz SAW Filter
Need more? Email Us
LEM
DVL 2000 LEM Signal Conditioners & Signal Converters Voltage transducer DVL 2000 datasheet, inventory, & pricing.
Need more? Email Us
Qorvo US Inc.
Signal Conditioning 70MHz BW 24MHz SAW Filter
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess