EN
  • EN
  • DE

RUMC22BD

Part No RUMC22BD
Manufacturer Schneider Electric
Catalog OEM Parts (O - R)
Description universal plug-in relay - Zelio RUM - 2 C/O - 24 V DC - 10 A - with LED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Coil Resistance 470 Ω
Coil Voltage (DC) 24 V
Contact Current Rating 10 A
Contact Material Silver
REACH SVHC Unknown
Relay Type General Purpose
RoHS Compliant
Throw Configuration DPDT
Win Source Part Number 1079918-RUMC22BD
Categories OEM Parts(O-R)
Manufacturer Schneider Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RUMC22BD CAD Model

Description

The RUMC22BD is a miniature plug-in relay manufactured by Schneider Electric as part of the Zelio Relay series. It is a compact and reliable component used for switching electrical circuits in various applications. This relay is designed for easy integration into control systems and offers a cost-effective solution for signal amplification and isolation.

Applications

  • Industrial automation
  • Building automation
  • HVAC systems
  • Lighting control
  • Motor control

Features

  • Plug-in design: Allows for quick and easy replacement.
  • Compact size: Saves valuable space in control panels.
  • LED indicator: Provides visual indication of relay status.
  • Test button: Facilitates manual operation and testing.
  • High switching capacity: Handles a wide range of loads.
  • Various coil voltages: Available in different voltage options to suit different applications.

Benefits

  • Simplified maintenance: Plug-in design reduces downtime.
  • Space saving: Compact size optimizes panel layout.
  • Easy troubleshooting: LED indicator simplifies diagnostics.
  • Versatile application: Suitable for a wide range of control systems.
  • Reliable performance: Ensures consistent and dependable operation.

Additional Details

The RUMC22BD relay features a robust design that can withstand harsh industrial environments. It is designed for use with standard relay sockets, making installation and replacement simple. The LED indicator provides clear visual feedback of the relay's operating status, helping to quickly identify any issues. The test button allows for manual operation of the relay, which is useful for testing circuits and troubleshooting problems. The Schneider Electric Zelio Relay series is known for its reliability and performance, and the RUMC22BD is a popular choice for a wide range of applications. For complete technical specifications, including voltage and current ratings, coil resistance, and operating temperature range, refer to the official Schneider Electric datasheet for the RUMC22BD relay.

You May Also Be Interested in

Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Rockwell
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
Intel
Lowest to $18.4668
World Produts Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess