EN
  • EN
  • DE

SM251

Part No SM251
Manufacturer Schneider Electric
Catalog Ultrasonic Receivers, Transmitters
Description MICROSONIC THRU BEAM RECEIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Ultrasonic Receivers, Transmitters
Mfr Schneider Electric
Series Hyde Park
Package Box
Product Status Obsolete
Frequency 180kHz
Voltage - Rated 12 V ~ 24 V
Beam Angle -
Temperature Range - Operating 0°C ~ 60°C
ECCN OBSOLETE
Win Source Part Number 1379901-SM251
Ultra Librarian 3D Model Ultra Librarian SM251 CAD Model

Description

The SM251 is an ultrasonic receiver and transmitter manufactured by Schneider Electric.

  • Series: Hyde Park
  • Temperature Range: 0°C to 60°C
  • Voltage Rating: 12V to 24V
  • Frequency: 180kHz
  • Packaging: Box
  • Application: Ultrasonic Sensing

You May Also Be Interested in

Telemecanique Sensors
ULT SEN 300KHZ 12V/24V
Need more? Email Us
SparkFun Electronics
ULTRASONIC SENSOR HC-SR04 40KHZ / Ultrasonic Sensor 40kHz
Need more? Email Us
Murata Electronics North America
SENSOR
Lowest to $6.1579
CUI Inc.
TRANCEIVER, 80 DEGREE BEAM ANGLE / Ultrasonic Sensor 39kHz
Need more? Email Us
Murata Electronics North America
Proximity Sensor Ultrasonic 400cm 2-Pin / RCVR 40KHZ ULTRASONIC
Lowest to $2.0787
Telemecanique Sensors
ULT SEN 300KHZ 15V/24V
Need more? Email Us
Schneider Electric
SUPERPROX ULTRASONIC PROXIMITY S
Need more? Email Us
Adafruit Industries LLC
ULTRASONIC SENSOR DISTANCE 3V
Need more? Email Us
Schneider Electric
SUPERPROX ULTRASONIC PROXIMITY S
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess