EN
  • EN
  • DE

MA40S4R

Part No MA40S4R
Manufacturer Murata Electronics North America
Catalog Ultrasonic Receivers, Transmitters
Description Proximity Sensor Ultrasonic 400cm 2-Pin / RCVR 40KHZ ULTRASONIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Murata Electronics North America
Packaging Bulk
Frequency 40kHz
Beam Angle 80°
Win Source Part Number 785169-MA40S4R
Popularity Medium
Supply and Demand Status Balance
Family Name MA40S4R
Introduction Date October 29, 2002
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MA40S4R CAD Model

Description

The MA40S4R is a miniature surface mount ultrasonic sensor manufactured by Murata Electronics North America. It is designed for a wide range of applications that require distance measurement, object detection, or proximity sensing. This sensor operates by transmitting and receiving ultrasonic waves, providing a non-contact sensing solution.

Applications:

  • Robotics: Used for obstacle avoidance and navigation in robots.
  • Proximity detection: Employed in parking sensors, security systems, and automated doors.
  • Liquid level sensing: Utilized in liquid level monitoring systems.
  • Object counting: Found in automated production lines and inventory management systems.
  • Distance measurement: Incorporated into rangefinders and surveying equipment.

Features:

  • Compact size: Small surface mount package for space-constrained applications.
  • Operating frequency: 40 kHz operating frequency for reliable performance.
  • Wide detection range: Detects objects within a specified range, typically up to several meters.
  • Low power consumption: Minimizes power consumption for battery-powered devices.
  • RoHS compliant: Environmentally friendly, free from hazardous substances.
  • Reflow solderable: Designed for automated assembly processes.

Benefits:

  • Non-contact sensing: Provides reliable sensing without physical contact.
  • Accurate measurement: Offers accurate distance measurement and object detection.
  • Easy integration: Simple interface facilitates integration into various systems.
  • Low cost: Provides a cost-effective sensing solution.
  • Versatile application: Suitable for a wide range of applications.

Additional Details:

The MA40S4R is typically used in conjunction with a driver circuit to generate the ultrasonic signal and a receiver circuit to detect the reflected signal. The distance to an object is determined by measuring the time it takes for the ultrasonic wave to travel to the object and back. The sensor's performance is affected by factors such as temperature, humidity, and the surface properties of the target object. It is important to consult the datasheet for detailed specifications, including sensitivity, directivity, and operating conditions. Murata Electronics provides comprehensive documentation and support for this ultrasonic sensor.

You May Also Be Interested in

Adafruit Industries LLC
ULTRASONIC SENSOR DISTANCE 3V
Need more? Email Us
CUI Inc.
TRANCEIVER, 80 DEGREE BEAM ANGLE / Ultrasonic Sensor 39kHz
Need more? Email Us
Telemecanique Sensors
ULT SEN 300KHZ 15V/24V
Need more? Email Us
Telemecanique Sensors
ULT SEN 300KHZ 15V/24V
Need more? Email Us
Schneider Electric
SUPERPROX ULTRASONIC PROXIMITY S
Need more? Email Us
Murata Electronics North America
ULTRASONIC SENSOR TRANS 40KHZ / Ultrasonic Sensor 40kHz
Lowest to $2.6115
PUI Audio, Inc.
ULTRASONIC SENSOR TRAN/RCV 40KHZ / Ultrasonic Sensor 40kHz
Need more? Email Us
Telemecanique Sensors
ULT SEN 300KHZ 15V/24V
Need more? Email Us
Schneider Electric
SUPERPROX ULTRASONIC PROXIMITY S
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0787 $51.9675
59+ $1.7056 $100.6304
91+ $1.6523 $150.3593
126+ $1.5990 $201.4740
162+ $1.5457 $250.4034
217+ $1.3858 $300.7186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,267 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess