EN
  • EN
  • DE

XMLK006B2D21

Part No XMLK006B2D21
Manufacturer Schneider Electric
Catalog Pressure Sensors, Transducers
Description PRESSURE TRANSMITTER - BAR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Pressure Sensors, Transducers - Industrial
Mfr Schneider Electric
Series XM
Package Box
Product Status Active
Applications Industrial Automation
Pressure Type Switch
Operating Pressure 87.02PSI (600kPa)
Output Type Analog Current
Output 4 ~ 20 mA
Accuracy ±0.1%
Voltage - Supply 8V ~ 33V
Port Size Male - 1/4" (6.35mm) GA
Port Style Threaded
Termination Style M12, 4 Pin
Maximum Pressure 174.05PSI (1200kPa)
Temperature Range - Operating 0°C ~ 80°C
Package / Case Cylinder
Standard Package 1 pcs
Win Source Part Number 1181104-XMLK006B2D21
Ultra Librarian 3D Model Ultra Librarian XMLK006B2D21 CAD Model

Description

The XM series from Schneider Electric offers a range of pressure sensors and transducers for industrial applications. One such product is the XMLK006B2D21 Pressure Sensor.

  • Termination Style: M12, 4 Pin
  • Application: industrial automation
  • Output Type: analog current
  • Output Range: 4 to 20 mA
  • Accuracy: ±0.1%
  • Voltage Supply: 8V to 33V
  • Pressure Type: switch
  • Operating Pressure: 87.02 PSI (600 kPa)
  • Maximum Pressure: 174.05 PSI (1200 kPa)

You May Also Be Interested in

Honeywell
SENSOR PRESSURE DIFF 5" H2O 8DIP / Pressure Sensor ±0.18PSI (±1.25kPa) Differential Male - 0.08" (1.93mm) Tube, Dual 12 b 8-DIP (0.524", 13.30mm), Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRES 60PSI GAUG 5V SMT / Pressure Sensor 60PSI (413.69kPa) Vented Gauge Male - 0.1" (2.47mm) Tube 12 b 8-SMD, J-Lead, Top Port
Need more? Email Us
Honeywell
BRD MNT PRESSURE SENSORS / Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.08" (1.93mm) Tube 0.33 V ~ 2.97 V 8-DIP (0.524", 13.30mm), Side Port
Need more? Email Us
Honeywell
SENSOR PRES 5PSI GAUGE 3.3 V SMD / Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.1" (2.47mm) Tube 12 b 8-SMD, J-Lead, Top Port
Need more? Email Us
Honeywell
SENSOR PRES 60PSI ABSO 5V SIP / Pressure Sensor 60PSI (413.69kPa) Absolute Male - 0.19" (4.8mm) Tube, Dual 0.5 V ~ 4.5 V 4-SIP, Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRES 1.6PSI ABSO 3.3V SMT / Pressure Sensor 23.21PSI (160kPa) Absolute 12 b 8-SMD, J-Lead
Need more? Email Us
Honeywell
BRD MNT PRESSURE SENSORS / Pressure Sensor 60PSI (413.69kPa) Vented Gauge Male - 0.16" (3.94mm) Tube, Dual 0.5 V ~ 4.5 V 4-SIP, Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRES 30PSI GAUG 5V DIP / Pressure Sensor 30PSI (206.84kPa) Vented Gauge Male - 0.08" (1.93mm) Tube, Dual 0.25 V ~ 4.75 V 8-DIP (0.524", 13.30mm), Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRESS 15PSI DIFF 5V DIP / Pressure Sensor ±15PSI (±103.42kPa) Differential Male - 0.08" (1.93mm) Tube, Dual 0.5 V ~ 4.5 V 8-DIP (0.524", 13.30mm), Dual Ports, Same Side
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess