EN
  • EN
  • DE

XVBZ02A

Part No XVBZ02A
Manufacturer Schneider Electric
Catalog Stack Lights, Beacons, Indicators
Description HARMONY XVB, FIXING BASE FOR MOD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Type Mounting Base
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1568588-XVBZ02A
Ultra Librarian 3D Model Ultra Librarian XVBZ02A CAD Model

Description

N

You May Also Be Interested in

Phoenix Contact
OPTICAL ELEMENT YLW DBL FLASH
Need more? Email Us
Edwards Signaling
Led 48MM Stacklight 24V AC/DC Bl
Need more? Email Us
Banner Engineering Corporation
COMPLETE UNIT GR/R/YL 3STACK
Need more? Email Us
Schneider Electric
COMPLETE UNIT ORG/RED 2STACK
Need more? Email Us
Schneider Electric
COMPLETE UNIT MULT FLASH 4STACK
Need more? Email Us
WERMA USA Inc.
COMPLETE UNIT RED LED DBL FL
Need more? Email Us
Schneider Electric
COMPLETE UNIT MULT STEADY 4STACK
Need more? Email Us
Phoenix Contact
REPLACEMENT END COVER
Need more? Email Us
WERMA USA Inc.
COMPLETE UNIT RED LED
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess