EN
  • EN
  • DE

ZB4BV5

Part No ZB4BV5
Manufacturer Schneider Electric
Catalog Configurable Switch Components - Illumination Source
Description CONFIG SWITCH LAMP INCAND 400V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Incandescent
Voltage 400V
(Select First, Then Apply Filters) Compatible Series Schneider Electric, Harmony XB4
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1563154-ZB4BV5
Ultra Librarian 3D Model Ultra Librarian ZB4BV5 CAD Model

Description

N

You May Also Be Interested in

Schneider Electric
CONFIG SW LAMP LED RED 110-120V
Need more? Email Us
EAO
CONFIG SWITCH LAMP LED GREEN 12V
Need more? Email Us
Siemens
CONFIG SWITCH LAMP SCKT BLUE 24V
Need more? Email Us
Schneider Electric
CONFIG SWITCH LAMP SOCKET 250V
Need more? Email Us
Schneider Electric
CONFIG SWITCH LAMP LED GREEN 12V
Need more? Email Us
Schneider Electric
CONFIG SWITCH LAMP LED RED 24V
Need more? Email Us
Schneider Electric
CONFIG SWITCH LAMP LED YLW 240V
Need more? Email Us
Siemens
CONFIG SW LAMP SOCKET YELLOW 24V
Need more? Email Us
Schneider Electric
CONFIG SW LAMP LED ORANGE 240V
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess