EN
  • EN
  • DE

ZB5AV013

Part No ZB5AV013
Manufacturer Schneider Electric
Catalog Optics - Lenses
Description LENS WHITE TWIST LOCK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Lens with Holder
Color White
Number of LEDs 1
Lens Style Round with Flat Top
Lens Size 29mm Dia
Material Plastic
Mounting Type Twist Lock
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1561469-ZB5AV013
Ultra Librarian 3D Model Ultra Librarian ZB5AV013 CAD Model

Description

N

You May Also Be Interested in

Ledil
ASSEMBLYROUND1 POS32.0MM (D)19,0 / Lens with Holder Clear 4° ~ 18° Spot Adhesive Tape
Need more? Email Us
Ledil
LENS CLEAR 145DEG ADHESIVE TAPE / Lens Clear 145° Adhesive Tape
Need more? Email Us
Ledil
LENS CLEAR 16DEG SPOT ADH TAPE / Lens with Holder Clear 16° Spot Adhesive Tape
Need more? Email Us
Ledil
LENS CLEAR 3.3-5.3DEG SPOT / Lens with Integrated Mount Clear 3.3° ~ 5.3° Spot
Need more? Email Us
Fuji Electric
FUJI SWITCHING POWER SUPPLYCONTROL IC
Lowest to $0.4712
Ledil
LENS CLR 26-36DEG WIDE ADHESIVE / Lens with Integrated Mount Clear 26° ~ 36° Wide Adhesive
Need more? Email Us
Adafruit Industries LLC
CONVEX PLASTIC LENS WITH EDGE - / Lens Clear
Need more? Email Us
Visual Communications Company - VCC
LENS WHITE WIDE SNAP-IN
Need more? Email Us
Ledil
LENS CLR 10-17DEG SPOT ADH SCREW / Lens with Holder Clear 10° ~ 17° Spot Adhesive, Screw
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess