EN
  • EN
  • DE

ZB5AV033

Part No ZB5AV033
Manufacturer Schneider Electric
Catalog Optics - Lenses
Description LENS GREEN TWIST LOCK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Lens with Holder
Color Green
Number of LEDs 1
Lens Style Round with Flat Top
Lens Size 29mm Dia
Material Plastic
Mounting Type Twist Lock
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1561470-ZB5AV033
Ultra Librarian 3D Model Ultra Librarian ZB5AV033 CAD Model

Description

N

You May Also Be Interested in

Adafruit Industries LLC
CONVEX PLASTIC LENS WITH EDGE - / Lens Clear
Need more? Email Us
Fuji Electric
CMOS IC(For Switching Power Supply Control)
Lowest to $1.6817
Carclo Technical Plastics
LENS CLR 15-30DEG MEDIUM SNAP-IN
Need more? Email Us
Ledil
LENS CLR 26-36DEG WIDE ADHESIVE / Lens with Integrated Mount Clear 26° ~ 36° Wide Adhesive
Need more? Email Us
Ledil
LENS 5POS 50MM ROUND OD 10.7MM
Lowest to $22.7443
Ledil
LENS CLR 10-15DEG SPOT ADH TAPE / Lens with Holder Clear 10° ~ 15° Spot Adhesive Tape
Need more? Email Us
Visual Communications Company - VCC
LENS BLUE FRESNEL RING SNAP IN / Lens Cap Blue Fresnel Ring Panel Mount, Snap-In
Need more? Email Us
Ledil
LENS CLEAR 22-31DEG MEDIUM SNAP / Lens Clear 22° ~ 31° Medium Snap In
Need more? Email Us
Excelitas Technologies
PLANO-CONVEX LENS; N-BK7; D=31.5
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess