EN
  • EN
  • DE

ZBV014

Part No ZBV014
Manufacturer Schneider Electric
Catalog Optics - Lenses
Description LENS RED PANEL MOUNT SNAP-IN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Lens
Color Red
Number of LEDs 1
Lens Style Round with Flat Top
Lens Size 22mm Dia
Mounting Type Panel Mount, Snap-In
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1561029-ZBV014
Ultra Librarian 3D Model Ultra Librarian ZBV014 CAD Model

Description

N

You May Also Be Interested in

Visual Communications Company - VCC
LENS CLEAR 180DEG WIDE SNAP IN / Lens Cap Clear 180° Wide Snap-In
Need more? Email Us
Ledil
LENS ASSY 1POS 16.1MM ROUND / - - - - -
Need more? Email Us
Excelitas Technologies
PLANO-CONVEX LENS; N-BAK4; D=31. /
Need more? Email Us
Ledil
LENS CLEAR 16DEG SPOT ADH TAPE / Lens with Holder Clear 16° Spot Adhesive Tape
Need more? Email Us
Visual Communications Company - VCC
LENS WHITE WIDE SNAP-IN
Need more? Email Us
Adafruit Industries LLC
CONVEX PLASTIC LENS WITH EDGE - / Lens Clear
Need more? Email Us
Ledil
LENS CLR 10-17DEG SPOT ADH SCREW / Lens with Holder Clear 10° ~ 17° Spot Adhesive, Screw
Need more? Email Us
Ledil
LENS CLEAR 32-63DEG WIDE ADH SNP / Lens with Holder Clear 32° ~ 63° Wide Adhesive, Snap In
Need more? Email Us
Fuji Electric
CMOS IC(For Switching Power Supply Control)
Lowest to $1.6817

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess