Products specifications

Manufacturer SECOS
Win Source Part Number 1258964-SS2060
Manufacturer Homepage www.secosgmbh.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SS2060 CAD Model

Description

The SS2060 is a Schottky Barrier Rectifier manufactured by SECOS. This diode is designed for high-efficiency rectification in a variety of applications, including power supplies, DC-DC converters, and freewheeling circuits. With its low forward voltage drop and fast switching speed, the SS2060 is optimized to minimize power losses and enhance overall system performance.

Applications:

  • Switching Power Supplies: Employed in the output rectification stage to improve efficiency and reduce heat generation.
  • DC-DC Converters: Used in voltage conversion circuits for efficient power management in various electronic devices and systems.
  • Freewheeling Diodes: Protects inductive loads from voltage spikes during switching transitions, ensuring reliable operation.
  • Reverse Polarity Protection: Implemented to safeguard sensitive electronic components from damage due to incorrect polarity connections.
  • Solar Power Systems: Utilized as blocking diodes to prevent reverse current flow and protect solar panels from damage.

Features:

  • Low Forward Voltage Drop: Minimizes power dissipation, leading to higher efficiency and cooler operation.
  • Fast Switching Speed: Reduces switching losses, making it suitable for high-frequency applications.
  • High Surge Current Capability: Withstands transient current surges, enhancing reliability and preventing damage.
  • High Junction Temperature Capability: Allows for operation in demanding thermal environments.
  • RoHS Compliant: Ensures compliance with environmental regulations.

Benefits:

  • Improved Efficiency: Reduces power dissipation, leading to energy savings and lower operating temperatures.
  • Enhanced Circuit Performance: Provides stable and reliable operation in demanding applications.
  • Increased Reliability: Ensures consistent performance over a wide range of operating conditions.
  • Compact Design: Enables smaller and more efficient power supply designs.
  • Environmentally Friendly: Complies with RoHS regulations, minimizing environmental impact.

Additional Details:

The SS2060 typically features a forward current rating of 2.0 Amps and a reverse voltage rating of 60 Volts. It is commonly available in surface-mount packages like SMA or SMB, facilitating automated assembly and efficient use of board space. The low forward voltage drop of the SS2060 is particularly advantageous in low-voltage applications, where even small voltage losses can significantly impact overall efficiency. Its fast switching speed makes it well-suited for high-frequency designs where switching losses are a major concern. The SS2060 is widely used in portable electronic devices, power adapters, and various industrial power supplies. Designers should consult the manufacturer's datasheet for detailed specifications and application guidelines to ensure proper operation and optimal performance.

You May Also Be Interested in

Texas Instruments
Quad Channel (Half X4 Lane) PCIe Redriver/Equalizer
Lowest to $21.0136
ECAD model for SN65LVPE504RUAR
Texas Instruments
256-TAPS DUAL CHANNEL DIGITAL POTENTIOMETER WITH NON-VOLATILE MEMORY
Lowest to $1.7982
ECAD model for TPL0102-100PWR
Micrel
ULTRA-PRECISION DIFFERENTIAL CML LINE DRIVER/RECEIVER WITH INTERNAL TERMINATION
Need more? Email Us
ECAD model for SY58600U
Microchip Technology
3-1/2 DIGIT A/D CONVERTERS | IC ADC 3 1/2DGT LED DVR 40-DIP
Need more? Email Us
ECAD model for TC7107IPL
Cystech Electonics Corp.
Surface Mount Zener Voltage Regulators
Need more? Email Us
ECAD model for ZMM55C36
Texas Instruments
HIGH OUTPUT RS-485 TRANSCEIVERS
Need more? Email Us
ECAD model for SN75HVD07P
Texas Instruments
3-LINE TO 8-LINE DECODERS/DEMULTIPLEXERS | IC DECODER/DEMUX 3-8LINE 16-SOIC
Lowest to $0.5866
ECAD model for SN74LS138DRE4
Vishay
Optocoupler with Phototransistor Output | OPTOISOLATOR 5KV TRANS 6DIP
Lowest to $3.6531
ECAD model for TCDT1123
KODENSHI KOREA CORP.
3 Terminal 1A Positive Voltage Regulator
Need more? Email Us
ECAD model for SN7809D

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention