EN
  • EN
  • DE

SSP7462N

Part No SSP7462N
Manufacturer SECOS
Catalog Electronic Wholesale
Description N-Channel Enhancement MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SECOS
Win Source Part Number 1259687-SSP7462N
Manufacturer Homepage www.secosgmbh.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSP7462N CAD Model

Description

The SSP7462N is a power MOSFET from SECOS, meticulously crafted for high-performance switching applications. As an N-channel MOSFET, it is designed to minimize both conduction and switching losses, making it an excellent choice for power supplies, DC-DC converters, and various motor control applications. The device boasts a robust construction to ensure long-term reliability even under strenuous operating conditions.

Applications:

  • Power supplies
  • DC-DC converters
  • Motor control
  • Inverters
  • Battery chargers

Features:

  • N-Channel MOSFET configuration
  • Ultra-low on-resistance (RDS(on)) to minimize conduction losses
  • Rapid switching speed to reduce switching losses
  • High avalanche energy rating, enhancing robustness
  • Compliant with RoHS standards
  • Optimized gate charge (Qg) for efficient operation

Benefits:

  • Enhanced energy efficiency thanks to reduced RDS(on) and high-speed switching
  • Lower heat dissipation, contributing to improved system stability
  • Simplified thermal design
  • Superior system performance
  • Environmentally responsible due to RoHS compliance

Additional Details:

The SSP7462N's exceptionally low on-resistance plays a pivotal role in minimizing power dissipation, which is essential for achieving high efficiency in power electronic systems. Its swift switching speed further curtails power losses during transitions. Typically offered in a surface-mount package, it facilitates streamlined board assembly. The high avalanche energy rating delivers additional safeguarding against voltage spikes. Detailed voltage, current, and thermal specifications are available in the datasheet. SECOS positions this device as a premier choice for applications where efficiency and dependability are paramount.

You May Also Be Interested in

IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Renesas Electronics America
Need more? Email Us
Texas Instruments
Lowest to $4.5685
Linear Technology
Lowest to $9.1303
Toshiba Semiconductor and Storage
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Texas Instruments
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $27.1621

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess