EN
  • EN
  • DE

2170563-1

Part No 2170563-1
Manufacturer TE Connectivity
Catalog Pluggable Connectors
Description 12G SAS RECEPTACLE, 29 POS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Reel package
Connector Style Receptacle
Connector Type SAS
Number of Positions 29
Mounting SMD
Termination Solder
Features Flange, Mating Guide
Contact Finish Gold
Contact Finish Thickness 30μin (0.76μm)
Win Source Part Number 761801-2170563-1
Popularity Medium
Supply and Demand Status Balance
Family Name 2170563
ECCN EAR99
Halogen Free Unknown
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian 2170563-1 CAD Model

Description

The TE Connectivity AMP Connectors 761801-2170563-1 is a 29-position SAS receptacle connector.

  • Features: Flange, Mating Guide
  • Contact Finish: Gold, 30μin (0.76μm)
  • Termination: Solder
  • Series: 2170563
  • Category: Connectors, Interconnects
  • Packaging: Reel
  • Estimated EOL Date: 2028
  • Popularity: Medium
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Amphenol
SLIMSAS VT X8 30U AU OUT 2.2 24G
Need more? Email Us
Hirose Electric Co Ltd
CONN MULTI-PURP RCPT 41P R/A SMD
Lowest to $4.6150
TE Connectivity
CONN ZQSFP+ CAGE 1X4 W/HSINK R/A
Lowest to $78.3217
Samtec Inc.
CONN QSFP CAGE PRESS-FIT R/A
Lowest to $3.8226
TE Connectivity
CONN QSFP+ CAGE PRESS-FIT R/A
Need more? Email Us
TE Connectivity
CONN SAS/PCIE RCPT 68POS SLD SMD
Lowest to $8.7314
JAE Electronics
CONN SERIAL I/O RCPT 20P SMD R/A
Need more? Email Us
Amphenol
SFP+ 1X2 CAGE
Need more? Email Us
Hirose Electric Co Ltd
CONN MULTI-PURP RCPT 10P R/A SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess