EN
  • EN
  • DE

104030016

Part No 104030016
Manufacturer Seeed Technology Co., Ltd
Catalog Evaluation Boards - Expansion Boards
Description STARTER SHIELD EN (TICK TOCK) / TM1636, VS1307 Real Time Clock (RTC) Clock Timing Arduino Platform Evaluation Expansion Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Expansion Boards, Daughter Cards
Mfr Seeed Technology Co., Ltd
Series -
Package Bulk
Product Status Obsolete
Platform Arduino
Type Clock Timing
Function Real Time Clock (RTC)
Utilized IC / Part TM1636, VS1307
Contents Board(s), Accessories
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Standard Package 1 pcs
Win Source Part Number 1383648-104030016
Ultra Librarian 3D Model Ultra Librarian 104030016 CAD Model

Description

The 104030016 is a development board for real-time clock (RTC) applications.

  • Includes: TM1636 and VS1307 integrated circuits (ICs)
  • Compatibility: Arduino platform
  • Includes: All necessary accessories
  • TM1636: Display driver IC
  • VS1307: Low-power real-time clock IC
  • Suitable for: Various projects that require precise timekeeping (digital clocks, timers, and data loggers)

You May Also Be Interested in

STMicroelectronics
NUCLEO BOARD STSPIN820 DRIVER
Lowest to $28.0224
Infineon Technologies
S2GO PRESSURE DPS368 / DPS368 Pressure Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Infineon Technologies
EVAL PRESSURE DPS310 / DPS310 Pressure Sensor Shield2Go Platform Evaluation Expansion Board
Lowest to $12.0292
Infineon Technologies
BTS7008-1EPP SHIELD FOR ARDUINO / BTS7008-1EPP Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
Infineon Technologies
PROFET +2 12V BTS7008-2EPA DAUGH / BTS7008-2EPA Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
MikroElektronika
DEV BOARD MOTION
Need more? Email Us
Microchip Technology
ATECC608B TRUST PLATFORM KIT / ATECC608B Security Interface mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
STMicroelectronics
NUCLEO BOARD STA350BW AUDIO
Lowest to $59.1311
M5Stack Technology Co., Ltd.
ESP32 PSRAM TIMER CAMERA FISHEYE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess