EN
  • EN
  • DE

110990030

Part No 110990030
Manufacturer Seeed Technology Co., Ltd
Catalog Programmers, Development Systems Accessories
Description GROVE 2MM 4PIN VERT CONN 10PCS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202859-110990030
Manufacturer Seeed Technology Co., Ltd
Category Development Boards, Kits, Programmers- Accessories
Package Bulk
Product Status Active
Accessory Type Connector
For Use With/Related Products Grove
Ultra Librarian 3D Model Ultra Librarian 110990030 CAD Model

Description

The 1202859 is a connector accessory designed for use with Grove development boards, kits, and programmers. Manufactured by Seeed Technology Co., Ltd, this connector accessory is an essential component for connecting various Grove modules and sensors to your development board.

  • Package: Bulk
  • Product Status: Active

You May Also Be Interested in

Tag-Connect
BOARD RETAINING FOR TC2030-NL
Need more? Email Us
Tag-Connect
PLUG-OF-NAILS 6-PIN W/ LEGS 8\
Need more? Email Us
Seiko Epson Corporation
EVAL BOARD FOR S1C63
Need more? Email Us
Renesas Electronics America
USB TO PMBUS ADAPTER, ROHS COMPL
Need more? Email Us
Amd
CABLE FOR CABLE IV OR MULTIPRO
Need more? Email Us
Tag-Connect
ADAPTER TC2030-MCP 6PIN NO R1
Need more? Email Us
Tag-Connect
PLUG-OF-NAILS 6-PIN W/ LEGS
Need more? Email Us
Tag-Connect
BOARD FOOTPRINT DEMO PCB
Need more? Email Us
Seeed Technology Co., Ltd
GROVE 2MM 4PIN VERT CONN 10PCS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess