EN
  • EN
  • DE

EG-2102CA 150.0000M-LGPNB

Part No EG-2102CA 150.0000M-LGPNB
Manufacturer Seiko Epson Corporation
Catalog Oscillators
Description XTAL OSC SO 150.0000MHZ LVDS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Base Resonator Crystal
Type SO (SAW)
Frequency 150 MHz
Function Enable/Disable
Output LVDS
Voltage - Supply 3.3V
Frequency Stability ±50ppm
Operating Temperature 0°C ~ 70°C
Current - Supply (Max) 100mA
Mounting Type Surface Mount
Package / Case 6-SMD, No Lead
Supplier Device Package 4-VDFN (3.2x2.5)
Size / Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max) 0.055\;5;9;7;10;8;3;4;2;1;535;2905;3997;2754;505;175;4602;370;5950;300;222;744;119;110;406;31;2773;50;2651;114;631;3003;4556;2482;4983;4635;5254;3226;4538;3305;3186;1725;2780;1923;1908;478;5672;2195;150;278;2775;3655;490;644;2129;488;149;4289;3001;4981;2381;2151;20;2410;4203;3625;5852;4029;336;1473;3994;863;2388;5173;4309;1664;296;600025;2492;4606;887;541;4951;732;4503;3155;5721;602073;5102;818;0;3847;118840;16355;118841;118842;113889;121929;118843;113890;118845;113891;118844;113892;118846;113893;118847;118848;113894;118849;113895;118850;113896;118851;113897;118852;113898;118853;113899;118854;114178;114179;114180;114181;114182;130979;130980;8830;114183;114184;114185;114186;114187;64552;8226;10035;36789;131179;130978;130977;131183;131181;7944;7956;94981;73615;73616;6260;54196;4174;4176;73617;73618;6346;73619;73620;9844;52864;81526;131182;130983;130982;131185;131180;114188;114189;114190;114191;114192;131194;42298;40739;10982;3771;7488;7489;14364;19905;127332;55395;55396;10945;19097;7493;7494;58468;58469;4170;58470;58471;58472;130984;130985;130976;130975;131184;131193;10944;12224;8244;12230;73621;73622;8245;5191;12231;12232;70502;70503;70598;8282;47710;58443;58444;58445;73623;14833;58446;58447;58448;73624;29758;5755;123962;89266;21654;130981;130080;108260;129824;131186;25100;25102;48018;9708;25101;803;1167;21655;108261;28198;33535;5756;121923;131605;121924;127329;127333;121925;126536;121926;127331;14406;102274;86038;108257;14407;21656;86039;108259;108258;62601;127330;14505;132925;132924;123268;127016;58968;59356;98710;28983;40350;2344;1560;8246;8247;8248;79764;13439;109017;117306;119236;107054;117307;119235;66080;132968;66081;94914;94915;73527;73528;86048;86049;130065;127113;21220;26447;26448;26449;26450;28611;35351;35350;48265;45294;45470;13995;64506;2211;124852;86508;105455;10073;78001;81194;50768;90518;103487;66218;116436;39037;114821;36459;8249;69144;81195;19472;90519;103488;127017;26668;28201;36458;116433;8250;19473;8898;69145;81196;124151;19471;90520;103489;127018;26667;97162;28202;29610;29614;43862;29618;29603;28392;116434;54682;8905;97163;8906;96879;8252;26666;97164;28203;29604;48989;92172;33654;33634;33633;54275;45362;45363;45364;43352;74926;29033;37773;23917;10033;8254;8467;8255;32666;8256;19458;19457;92966;92965;42541;45468;48263;48305;50444;48849;48850;48851;48852;49686;49685;48853;50442;50845;51190;65994;65995;76418;35379;35378;45469;98241;50441;8258;44267;98068;8259;39672;28204;29605;48990;8958;8959;31460;31461;8284;117154;90610;90611;90612;124853;119237;119238;119239;115559;115560;115561;115555;115556;115557;108823;105604;1304;33754;115562;115563;115564;5420;75188;13778;14519;5908;1537;4634;111431;14342;8876;8285;4641;104858;104859;111427;111432;111429;111430;111428;27399;80276;62021;10898;10899;10900;10901;8262;8264;8265;8266;8267;73796;73797;109149;109150;73798;109167;109168;74066;109169;109170;74067;109171;90;40845;40846;8278;8279;1727;29727;8229;29728;8230;8231;46454;46455;43214;46503;46504;8464;3998;8233;8234;8235;8236;73902;73900;64087;64088;64089;73901;64090;64091;64092;64093;64094;64095;64096;64097;64098;64099;64100;64203;64204;8237;8238;8239;8240;8241;8242;74068;74069;74070;74071;4768;47548;81721;75102;75103;75104;113676;76743;122173;122174;74927;74928;74187;69236;62549;79063;8243;55835;118855;84557;91209;75105;84556;101448;101449;74778;84558;8286;107061;101453;101446;104268;84559;74779;84561;75106;84560;84562;75107;101456;101451;101450;84563;101457;101452;101447;107063;91210;89757;89758;89759;74780;74781;89756;113852;89755;89753;8975
Ultra Librarian 3D Model Ultra Librarian EG-2102CA 150.0000M-LGPNB CAD Model

Description

NULL

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 24.0000MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 39.845888MHZ CMOS SM
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 16.367667M-TCHSA0: OSC
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 126.8000M-TCHSA0: OSC
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 152.1000M-TCHPA0: OSC
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 13.548560M-TBGPA0: OSC
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 35.2520M-TCHSA0: OSC M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 39.2160MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 68.0800M-TBGSA0: OSC M
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess