EN
  • EN
  • DE

SG-8003LB MPL0 2.5V

Part No SG-8003LB MPL0 2.5V
Manufacturer Seiko Epson Corporation
Catalog Programmable Oscillators
Description XTAL OSC PRG XO CMOS 3.3V 100PPM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tube
Product Status Obsolete
Base Resonator Crystal
Type XO (Standard)
Available Frequency Range 1 MHz ~ 166 MHz
Function Standby
Output CMOS
Voltage - Supply 3.3V
Frequency Stability ±100ppm
Operating Temperature -40°C ~ 85°C
Current - Supply (Max) 15mA
Mounting Type Surface Mount
Package / Case 4-SOJ, 2.54mm pitch
Supplier Device Package 4-SOJ
Size / Dimension 0.197" L x 0.110" W (5.00mm x 2.80mm)
Height - Seated (Max) 0.047\;5;9;7;10;8;3;4;2;1;535;505;370;300;428;50;114;448;150;20;336;1473;863;1664;296;818;0;19458;19457;40745;40747;40749;8288;77950;77951;44874;77434;75199;102644;55030;70557;55031;59861;70558;43990;43907;62301;43908;44000;44001;44002;43912;44003;43914;43915;43916;14035;14036;14034;14037;14038;14039;14041;14040;14045;14047;14044;14046;14042;14043;14032;14027;14028;14029;14030;20473;124187;113403;102964;12861;14050;43889;59854;55498;62757;62760;53914;53915;53916;59855;21671;21670;38031;37410;22303;22304;40750;46794;46795;44300;43865;44952;44622;44621;28035;62;3;2;243;250;1;17;6;0;2;4;1;1;335090;374869;402784;1;331506;419430;422799;1;320327;346026;390208;2 kHz ~ 80 MHz;3.5 kHz ~ 100 MHz;32 kHz ~ 80 MHz;32 kHz ~ 100 MHz;100 kHz ~ 124.999 MHz;500 kHz ~ 133 MHz;670 kHz ~ 20 MHz;670 kHz ~ 170 MHz;900 kHz ~ 200 MHz;1 MHz ~ 40 MHz;1 MHz ~ 55 MHz;1 MHz ~ 80 MHz;1 MHz ~ 100 MHz;1 MHz ~ 110 MHz;1 MHz ~ 125 MHz;1 MHz ~ 133 MHz;1 MHz ~ 150 MHz;1 MHz ~ 166 MHz;1 MHz ~ 200 MHz;1 MHz ~ 220 MHz;2.3 MHz ~ 170 MHz;2.5 MHz ~ 170 MHz;2.5 MHz ~ 450 MHz;3.3 MHz ~ 170 MHz;8 MHz ~ 160 MHz;10 MHz ~ 100 MHz;10 MHz ~ 124.999 MHz;10 MHz ~ 160 MHz;10 MHz ~ 166 MHz;10 MHz ~ 170 MHz;10 MHz ~ 460 MHz;10 MHz ~ 810 MHz;10 MHz ~ 1 GHz;15 MHz ~ 700 MHz;15 MHz ~ 2100 MHz;15 MHz ~ 2.1 GHz;50 MHz ~ 200 MHz;50 MHz ~ 800 MHz;125 MHz ~ 160 MHz;125 MHz ~ 169.999 MHz;125 MHz ~ 214.999 MHz;170 MHz ~ 212.5 MHz;170 MHz ~ 250 MHz;200 MHz ~ 700 MHz;215 MHz ~ 524.999 MHz;220 MHz ~ 625 MHz;525 MHz ~ 810 MHz;1;344200;344202;408012;408014;1;331511;331587;690341;331623;331683;353116;353132;353170;369681;369700;369718;369793;385541;416423;56350;59577;58217;61153;61300;61428;126257;126258;132007;132227;132364;202873;202970;171271;174115;174378;249171;1;2843;1398;1940;2011;2614;2616;1376;1;1398;1564;1940;1942;2011;2225;2235;2614;1376;1554;2004;1;242918;212434;212478;212617;212625;139409;67003;38976;39003;1;204202;170175;122678;53513;40769;32821;25512;850;851;1008;1067;1155;1244;1701;1;302154;51010;202093;202097;176196;253047;254451;270611;282641;285293;73564;81539;103105;104793;104984;119523;149159;151681;154751;158730;161211;163281;165532;184068;188494;191864;194544;197129;214789;217896;219112;220348;222053;238101;243785;246902;266192;273824;287296;299696;301889;302579;68833;77305;78864;85651;90063;114509;141905;1;1;312102;409393;411897;227383;228342;228344;228357;228362;228365;228830;228831;228837;228839;267260;267272;267273;267606;267607;294069;294068;294890;294911;74384;87635;96897;96896;1;838529;838530;838531;505395;838533;838534;838536;838539;838541;838542;838543;838544;838545;838546;474128;838547;838548;267220;474129;838555;838556;294836;838557;7836;8582;8839;9473;10964;12248;13860;13863;13864;17108;17300;22529;23509;26300;26736;27174;33559;34769;34831;1;4812;5812;6024;6031;6219;6582;6590;6670;6754;7037;7091;7241;7385;7632;7761;7977;8192;8272;8316;8489;9946;10308;13254;13741;14243;14465;14595;1;Featured;Most Popular
Ultra Librarian 3D Model Ultra Librarian SG-8003LB MPL0 2.5V CAD Model

Description

NULL

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess