EN
  • EN
  • DE

XV-9100LP:B

Part No XV-9100LP:B
Manufacturer Seiko Epson Corporation
Catalog Gyroscopes
Description SENSOR GYROSCOPE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Ultra Librarian 3D Model Ultra Librarian XV-9100LP:B CAD Model

Description

NULL

You May Also Be Interested in

Seiko Epson Corporation
SENSOR GYROSCOPE
Need more? Email Us
Seiko Epson Corporation
SENSOR GYROSCOPE
Need more? Email Us
Seiko Epson Corporation
SENSOR GYROSCOPE
Need more? Email Us
TDK InvenSense
GYRO/ACCELEROMETER 3-AXIS 24QFN
Lowest to $3.0261
STMicroelectronics
GYROSCOPE MEMS SGL AXIS 16-LGA / Gyroscope X (Pitch) ±100 140Hz Analog Voltage 16-LGA (5x5)
Need more? Email Us
Seiko Epson Corporation
SENSOR GYROSCOPE
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXRS800Z / ADXRS800 series Gyroscope, 1 Axis Sensor Evaluation Board
Need more? Email Us
Seiko Epson Corporation
GYRO SENSOR 50.3KHZ
Need more? Email Us
Seiko Epson Corporation
SENSOR GYROSCOPE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess