EN
  • EN
  • DE

TS414H-IV01E

Part No TS414H-IV01E
Manufacturer Seiko Instruments
Catalog Batteries Rechargeable (Secondary)
Description Coin, 4.8mm 1.5 V Lithium Battery Rechargeable (Secondary) 200µAh
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mfr Seiko Instruments
Series TS414H
Packaging Reel - TR
Part Status Obsolete
Battery Chemistry Lithium
Battery Cell Size Coin, 4.8mm
Voltage - Rated 1.5 V
Capacity 200µAh
Size / Dimension 0.19" Dia x 0.06" H (4.8mm x 1.4mm)
Termination Style SMD (SMT) Tab
Discharge Rate 5µA
Standard Charge Current 5µA
Weight 0.07 g
Shipping Info Due to restrictions, only ground shipment is allowed.
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8507.60.0020
Win Source Part Number 1478529-TS414H-IV01E
Ultra Librarian 3D Model Ultra Librarian TS414H-IV01E CAD Model

You May Also Be Interested in

Renata SA
Zinc Air Batteries Size ZA13
Need more? Email Us
Seiko Instruments
BATT LITHIUM 1.5V 2.5MAH COIN
Need more? Email Us
Omron
BATTERY LITH-ION 3V
Need more? Email Us
Panasonic
BATTERY 1.2V 1.2AH
Need more? Email Us
ANSMANN (Huizhou) Trading CO., LTD
Ansmann NiMH 1.2V Rechargeable AA / HR6 2700mah Battery
Need more? Email Us
Panasonic
BATTERY 1.2V 1.8AH
Need more? Email Us
ANSMANN (Huizhou) Trading CO., LTD
Ansmann NiMH 1.2V Rechargeable C / HR14 2500mah Battery
Need more? Email Us
Renata SA
Zinc Air Batteries Size ZA312
Need more? Email Us
ANSMANN (Huizhou) Trading CO., LTD
Ansmann NiMH 1.2V Rechargeable AA / HR6 1600mah Battery
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess