EN
  • EN
  • DE

SKIIP83ANB15T1

Part No SKIIP83ANB15T1
Manufacturer Semikron
Catalog OEM Parts ( S )
Description not recommended for new design Features: UL recognized file no. E63532 specification of temperature sensor see part A...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1019711-SKIIP83ANB15T1
Categories OEM Parts( S )
Manufacturer Semikron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKIIP83ANB15T1 CAD Model

Description

The Semikron SKIIP83ANB15T1 is an intelligent power module (IPM) designed for a wide range of applications, primarily in motor control and inverter systems. This module integrates power semiconductors, gate drivers, and protection circuitry into a single package, simplifying system design and improving reliability. It's designed for applications requiring efficient and precise control of electrical power.

Applications

  • Industrial Motor Drives
  • Servo Drives
  • Inverter Systems
  • Renewable Energy Systems (e.g., Solar Inverters, Wind Turbines)
  • Power Supplies

Features

  • Integrated Power Semiconductors: Includes high-performance IGBTs or MOSFETs for efficient power switching.
  • Gate Drivers: Integrated gate drivers ensure optimal switching performance and protection of the power semiconductors.
  • Protection Circuitry: Incorporates overcurrent, overvoltage, and overtemperature protection to enhance system reliability.
  • Compact Package: The module's compact design simplifies assembly and reduces the overall system size.
  • Low Inductance Design: Minimizes parasitic inductance for improved switching performance and reduced EMI.

Benefits

  • Simplified System Design: Integration of multiple components reduces the complexity of the system design.
  • Improved Reliability: Built-in protection features enhance the reliability of the system.
  • Increased Efficiency: Efficient power switching minimizes energy losses and improves overall system efficiency.
  • Reduced System Size: The compact module design allows for smaller and more compact system designs.
  • Lower Cost: Integration can lead to reduced component count and lower overall system cost.

Additional Details

The SKIIP83ANB15T1 is specifically designed to offer high performance and reliability in demanding applications. The use of advanced power semiconductor technology ensures efficient operation and low losses. The integrated protection features provide a robust safeguard against common fault conditions, preventing damage to the module and the overall system. This IPM is a key component in achieving precise and efficient control of electrical power in various industrial and energy-related applications.

You May Also Be Interested in

Micrel
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Bel Fuse Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess